Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 4000B
Packaging Tube
Part Status Obsolete(EOL)
Function Set(Preset) and Reset
Type JK Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 30MHz
Max Propagation Delay @ V, Max CL 60ns @ 15V, 50pF
Current - Output High, Low 3mA, 3mA
Operating Supply Voltage 3 V ~ 15 V
Current - Quiescent 16μA
Input Capacitance 7.5pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Win Source Part Number 775925-HEF4027BP,652
Popularity Medium
Supply and Demand Status Limited
Family Name HEF4027
Introduction Date January 01, 1995
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HEF4027BP,652 CAD Model

Description

The HEF4027BP,652 is a high-quality, versatile integrated circuit from NXP Semiconductors, designed to meet the needs of a wide range of electronic applications. This dual JK flip-flop chip is part of the HEF4000 family, which is renowned for its robustness and reliability in providing logic solutions. The device features two JK flip-flops with individual set, reset, clock, and output capabilities, making it an ideal choice for frequency division, counters, and control circuits.

Key Features

  • Logic Type: Dual JK Flip-Flop
  • Supply Voltage Range: 3V to 15V – Compatible with a wide range of operating voltages for various applications.
  • Output Current: 4.2 mA – Capable of driving multiple loads simultaneously.
  • Package / Case: DIP-16 – Industry-standard dual in-line package for easy integration into a variety of circuit boards.
  • Propagation Delay Time: 16 ns at 10V – Ensures quick response times for critical applications.
  • Operating Temperature Range: -40°C to +85°C – Suitable for use in harsh environmental conditions.
  • Mounting Type: Through Hole – Traditional mounting style for secure and reliable connections.

Applications

The HEF4027BP,652 is suited for a broad spectrum of applications. It is commonly used in:

  • Control systems
  • Timing circuits
  • Sequential logic circuits
  • Data storage
  • Counters and registers
  • Pulse shaping

Quality and Reliability

NXP Semiconductors is committed to delivering high-performance and durable products. The HEF4027BP,652 is manufactured with strict quality control standards and is designed to meet the rigorous demands of the electronics industry. With its proven track record, this dual JK flip-flop is a reliable choice for both hobbyists and professional engineers alike.

Whether you're designing a new system or troubleshooting an existing one, the HEF4027BP,652 offers the functionality and performance needed to create efficient and effective electronic solutions.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ECAD model for SN74AC564PW
ON Semiconductor
Hex D Master-Slave Flip-Flop | IC FF D-TYPE SNGL 6BIT 20PLCC
Lowest to $4.1625
ECAD model for MC10H176FNR2
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for CY74FCT574ATQCTE4
Toshiba Semiconductor and Storage
HEX D-TYPE FLIP-FLOP WITH CLEAR
Lowest to $1.8835
ECAD model for TC74VHC174F
ON Semiconductor
OCTAL D FLIP-FLOP
Lowest to $5.4849
ECAD model for MC74ACT273DWR2
STMicroelectronics
DUAL J-K FLIP FLOP WITH PRESET AND CLEAR
Need more? Email Us
ECAD model for M74HC73RM13TR
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ECAD model for 5962-9221806M2A
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.3676
ECAD model for SN74LVC374ANSR
ON Semiconductor
Dual D-Type Flip-Flop with Set and Clear | IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.3390
ECAD model for MC74LVX74DR2

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention