EN
  • EN
  • DE

2N4921G

Part No 2N4921G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Medium-Power Plastic NPN Silicon Transistors | TRANS NPN 40V 1A TO225AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Transistor Type NPN
Current - Collector (Ic) (Maximum) 1A
Voltage - Collector Emitter Breakdown (Maximum) 40V
Vce Saturation (Maximum) at Ib, Ic 600mV at 100mA, 1A
Current - Collector Cutoff (Maximum) 500μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 30 at 500mA, 1V
Maximum Power 30W
Frequency - Transition 3MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-225AA, TO-126-3
Supplier Device Package TO-225AA
Family Part Number 2N4921
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1123898-2N4921G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N4921G CAD Model

Description

The 2N4921G from ON Semiconductor is a robust bipolar junction transistor (BJT) designed for general-purpose amplification and switching applications. This device is part of ON Semiconductor's high-performance transistor lineup, offering a combination of reliability and efficiency for a wide range of electronic circuits.

Key Features

  • Transistor Polarity: NPN - making it suitable for amplification of positive signals.
  • Collector-Emitter Voltage (Vceo): 80V - providing a good voltage handling capability for various applications.
  • Collector Current (Ic): 1A - capable of handling moderate current loads.
  • Power Dissipation (Pd): 40 W - ensuring the transistor can dissipate a substantial amount of power without overheating.
  • DC Current Gain (hFE): 30 to 240 at 150 mA - offering a broad range of current amplification possibilities.
  • Operating Junction Temperature Range: -65°C to +150°C - suitable for use in a variety of environmental conditions.

Product Applications

The 2N4921G is versatile and can be used in various applications, including:

  • Audio amplifiers and high-fidelity audio output stages.
  • Driver stages in hi-fi amplifiers and television circuits.
  • Regulatory circuits, such as voltage regulators and current limiters.
  • Switching circuits for power management and relay replacements.
  • Signal processing circuits requiring high linearity and low noise.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2N4921G is no exception. The device is built to meet rigorous industry standards, ensuring high reliability and performance consistency. It is packaged in a TO-220 case, known for its durability and thermal efficiency, making it suitable for commercial-grade devices that require a robust physical construction.

Environmental Compliance

The 2N4921G complies with RoHS directives, indicating that it is manufactured with a focus on environmental safety by reducing the use of hazardous substances.

You May Also Be Interested in

Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess