The NXP HEF40106BP,652 is a robust, high-performance hex inverting Schmitt trigger integrated circuit that is part of the 4000 series logic family. This versatile component is designed to handle slow input transitions and is perfect for applications requiring noise filtering or wave shaping. Each inverter in the HEF40106BP,652 is capable of transforming an irregular input signal into a well-defined output signal, making it invaluable in digital circuit design.
Key Features
- Device Type: Hex inverting Schmitt trigger
- Package: DIP-14 (Dual In-line Package with 14 pins)
- Supply Voltage Range: 3V to 15V, accommodating a wide range of applications from low-voltage portable devices to industrial equipment.
- Temperature Range: -40°C to +125°C, ensuring reliable operation under extreme conditions.
- Hysteresis Voltage: Provides excellent noise immunity and stable output transitions.
- High Noise Immunity: Ideal for environments with high electrical noise.
- Static Flip-Flop Operation: Retains the last output state without the need for a constant power supply.
Applications
The HEF40106BP,652 is suited for a broad range of applications, including:
- Waveform generation
- Signal conditioning
- Noise filtering
- Logic level conversion
- Timing circuits
- Glitch removal
Performance and Quality
NXP Semiconductors is known for its commitment to quality and the HEF40106BP,652 is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability. With its robust design and versatile functionality, the HEF40106BP,652 is an excellent choice for designers looking for a reliable Schmitt trigger solution.
Ordering Information
The product is available in a tube packaging option and can be ordered using the specific part number HEF40106BP,652. For detailed ordering and shipping information, customers should refer to the official NXP Semiconductors distribution channels.