EN
  • EN
  • DE

HEF4000BP

Part No HEF4000BP
Manufacturer NXP / Nexperia
Catalog OEM Parts (F - I)
Description 4000/14000/40000 Series Dual 3-INPUT Nor Gate PDIP14
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Height 3.2 mm
High Level Output Current -3.6 mA
Length 19.5 mm
Logic Function NOR
Low Level Output Current 3.6 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 15 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Through Hole
Number of Elements 2
Number of Pins 14
Propagation Delay 140 ns
RoHS Compliant
Width 6.48 mm
Win Source Part Number 1062467-HEF4000BP
Categories OEM Parts(F-I)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HEF4000BP CAD Model

Description

The NXP HEF4000BP is a quintessential component in the realm of digital electronics, belonging to the family of the 4000 series CMOS chips. This versatile logic gate integrated circuit (IC) is designed to deliver high-level performance in various electronic applications.

Key Features

  • Voltage Range: The HEF4000BP operates over a wide voltage range, making it adaptable to a multitude of logic level requirements.
  • Logic Type: This IC is a fundamental building block for digital circuits, providing a robust platform for constructing various logical structures.
  • Package: Encased in a dual in-line package (DIP), the HEF4000BP is conducive to easy handling and integration into standard breadboards and socket mounts.
  • Temperature Range: Engineered to withstand a broad range of operating temperatures, ensuring reliability and stability across different environmental conditions.
  • Low Power Consumption: As a CMOS device, it inherently exhibits low power dissipation, which is crucial for battery-powered and energy-conscious applications.

Applications

The HEF4000BP is an indispensable tool in the design of digital systems. Its applications span across:

  • Counters and dividers
  • Logic gates
  • Arithmetic logic units (ALUs)
  • Memory and data storage devices
  • Oscillators and timers
  • Signal processing

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the HEF4000BP is no exception. It is manufactured under stringent quality control standards, ensuring high reliability and performance consistency for every unit shipped.

Support and Resources

Customers can access comprehensive support, including detailed datasheets, application notes, and design resources, to facilitate the integration of the HEF4000BP into their projects. NXP's customer service and technical support teams are also readily available to assist with any inquiries or challenges that may arise.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Cypress Semiconductor Corp
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
TT Electronics
Lowest to $6.0469
Panasonic
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess