EN
  • EN
  • DE

HCF4013BP

Part No HCF4013BP
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer NXP
Win Source Part Number 271750-HCF4013BP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCF4013BP CAD Model

Description

NXP HCF4013BP Dual D-Type Flip-Flop

The NXP HCF4013BP is a high-performance integrated circuit that features two independent D-type flip-flops with set and reset capabilities. This versatile component is designed to be used in a wide array of applications where reliable bistable state storage is required, such as in data storage, data transfer, frequency division, and counters.

Key Features:

  • Voltage Range: The device can operate with a wide supply voltage range, typically from 3V to 15V, making it suitable for various logic level requirements and compatible with TTL levels.
  • Low Power Consumption: With its CMOS technology, the HCF4013BP ensures low power dissipation, which is crucial for battery-operated and energy-efficient designs.
  • High Noise Immunity: The inherent characteristics of CMOS provide the flip-flop with excellent noise immunity, a necessary feature for stable operation in electrically noisy environments.
  • Set-Reset Capability: Each flip-flop has independent set and reset inputs for direct overriding of the clock, allowing for immediate state changes as required by the logic design.
  • Output Drive Capability: The HCF4013BP can drive up to 10 LSTTL loads, providing the ability to interface with other logic families and drive multiple inputs.
  • Temperature Range: It is designed to operate over a wide temperature range, making it suitable for industrial and automotive applications.

Applications:

The NXP HCF4013BP is ideal for applications that require high-speed and reliable state changes. Its uses extend to:

  • Shift registers
  • Data storage devices
  • Counters and dividers
  • Control circuits
  • Toggle circuits

With its robust design and flexible functionality, the NXP HCF4013BP is an excellent choice for designers looking to implement a dual D-type flip-flop in their digital logic circuits.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess