EN
  • EN
  • DE

GTL2002GM,125

Part No GTL2002GM,125
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description IC XLATR 2BIT BI-DIREC OD 8XQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1V to 5.5V
Voltage - VCCB 1V to 5.5V
Output Type Open Drain
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Case / Package 8-XQFN (1.6x1.6)
Win Source Part Number 106198-GTL2002GM,125
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GTL2002GM,125 CAD Model

Description

Overview of GTL2002GM,125

The GTL2002GM,125 is a versatile, high-performance signal translator from NXP Semiconductors, designed to bridge the gap between different logic voltage levels in modern electronic systems. This device is part of the GTL2002 series and is specifically tailored to provide a seamless interface between 2-bit non-inverting bus transceivers and the various logic levels they may encounter.

Key Features

  • Logic Level Translation: The GTL2002GM,125 is capable of translating signals between two different voltage domains, ranging from 1.0V to 3.6V on the A port and 1.8V to 5.5V on the B port. This feature allows for communication between devices operating at different logic levels, such as interfacing 3.3V microcontrollers with 5V peripherals.
  • High-Speed Operation: With its capability to support high-speed signal transmission, this translator is suitable for applications that require fast data rates without compromising signal integrity.
  • Low Standby Current: The GTL2002GM,125 is designed to have a low standby current, which is essential for battery-operated devices where power efficiency is crucial.
  • Bidirectional Interface: The device supports bidirectional voltage translation without the need for a direction control signal, simplifying the design and reducing the number of required I/O lines.

Applications

The GTL2002GM,125 is ideal for a wide range of applications where voltage level translation is required. This includes, but is not limited to, interfacing between microprocessors or microcontrollers and peripherals such as sensors, A/D converters, or other integrated circuits that operate at incompatible voltage levels. It is also well-suited for use in mobile devices, computing, consumer electronics, and industrial control systems.

Package and Quality

Encased in a compact, lead-free XQFN10 package, the GTL2002GM,125 is designed for space-constrained applications. It meets the stringent quality standards expected of NXP products, ensuring reliability and performance across various operating conditions.

With its combination of features, the GTL2002GM,125 from NXP Semiconductors is a highly effective solution for logic level translation needs in a multitude of electronic designs.

You May Also Be Interested in

ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess