EN
  • EN
  • DE

GTL2000DL,512

Part No GTL2000DL,512
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description IC XLATR 22BIT BI-DIREC SSOP48
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 22
Voltage - VCCA 1V to 5.5V
Voltage - VCCB 1V to 5.5V
Output Type Open Drain
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Case / Package 48-SSOP
Win Source Part Number 097620-GTL2000DL,512
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian GTL2000DL,512 CAD Model

Description

The NXP GTL2000DL,512 is a versatile, high-performance logic translator designed for seamless communication between devices operating at different voltage levels. This 16-bit bi-directional translator is part of NXP's renowned interface products, optimized for applications that require voltage level translation from 0.8V to 5.5V without direction pin control, which makes it ideal for real-time applications.

The GTL2000DL,512 is equipped with an auto-direction sensing feature that simplifies the design process by eliminating the need for a direction control signal. Each bit of this translator can operate as an independent channel, providing flexibility and ease of use for a wide range of applications, including interfacing between processors, microcontrollers, and peripheral devices.

Featuring over-voltage tolerant I/Os, the GTL2000DL,512 ensures compatibility with legacy devices and protects against higher voltage levels that could otherwise damage the component. This makes the device particularly resilient in mixed-voltage environments where interfacing between 3.3V and 5V systems is common.

The device's low ON-state resistance (Ron) provides minimal signal distortion, thereby allowing for high-speed signal transmission with reduced propagation delay. This is crucial for applications that depend on rapid data transfer and precise timing.

The GTL2000DL,512 is also designed with power-down protection on all inputs and outputs, ensuring that the device remains protected when powered off. This feature is particularly useful in power-sensitive applications where power cycling is frequent, as it prevents any potential damage from occurring during off states.

Housed in a compact TSSOP package, the GTL2000DL,512 is not only space-efficient but also offers a reduced footprint, making it suitable for space-constrained applications. Whether it's for mobile devices, computing, consumer electronics, or industrial systems, the NXP GTL2000DL,512 is an excellent choice for designers looking for a reliable and high-performing logic translation solution.

You May Also Be Interested in

Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess