EN
  • EN
  • DE

FX32K144UAT0VLLT

Part No FX32K144UAT0VLLT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S32K144 ARM CORTEX-M4F, 112 MHZ, / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Package Tray
Product Status Active
Standard Package 450 pcs
REACH Status REACH Unaffected
Win Source Part Number 974219-FX32K144UAT0VLLT
Ultra Librarian 3D Model Ultra Librarian FX32K144UAT0VLLT CAD Model

Description

Introducing the NXP FX32K144UAT0VLLT Microcontroller

The NXP FX32K144UAT0VLLT is a state-of-the-art microcontroller designed to cater to the demanding needs of modern embedded systems. This powerful MCU is part of NXP's Kinetis K series, which is renowned for its robust performance and exceptional efficiency.

Core Features

  • Advanced ARM Cortex-M4 Core: At the heart of the FX32K144UAT0VLLT lies an ARM Cortex-M4 processor, capable of reaching speeds up to 120 MHz. It supports DSP instructions and a floating-point unit (FPU) for computationally intensive applications.
  • Generous Memory: The device comes equipped with 512 KB of flash memory and 64 KB of RAM, ensuring ample space for complex programs and real-time data processing.
  • Rich Connectivity: With a variety of communication interfaces including I2C, SPI, UART, and CAN, this microcontroller can easily be integrated into a multitude of systems, facilitating seamless data exchange.

Enhanced Security

The FX32K144UAT0VLLT is designed with security in mind. It features a hardware random-number generator and cryptographic acceleration unit, providing the tools necessary to implement secure protocols and protect sensitive data.

Flexible Power Management

Energy efficiency is a hallmark of the Kinetis K series. The FX32K144UAT0VLLT offers multiple power modes, including a low-power mode that significantly reduces power consumption while maintaining responsive wake-up times.

Robust Peripheral Set

This microcontroller boasts an extensive set of peripherals. It includes multiple ADCs (Analog-to-Digital Converters), DACs (Digital-to-Analog Converters), a programmable delay block, and timers for complex timing operations. These features make it an excellent choice for industrial control, automotive systems, and IoT devices.

Development and Support

NXP provides comprehensive development support for the FX32K144UAT0VLLT with software libraries, development tools, and a strong community. Engineers can access NXP's software development kits (SDKs) and integrated development environments (IDEs) to streamline the development process and bring their products to market faster.

Whether you're designing sophisticated industrial machinery, cutting-edge automotive technology, or innovative IoT devices, the NXP FX32K144UAT0VLLT microcontroller offers the performance, security, and flexibility to meet and exceed your project requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4167 $59.3336
17+ $6.9383 $117.9511
26+ $6.6990 $174.1740
38+ $6.2205 $236.3790
49+ $5.9813 $293.0837
61+ $5.7421 $350.2681
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess