EN
  • EN
  • DE

FS32V234CKN1VUB

Part No FS32V234CKN1VUB
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description ISP CSE 1GHZ 4 CORES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201314-FS32V234CKN1VUB
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microprocessors
Package Tray
Product Status Obsolete
Base Product Number FS32V234
Ultra Librarian 3D Model Ultra Librarian FS32V234CKN1VUB CAD Model

Description

NXP FS32V234CKN1VUB Microcontroller

The NXP FS32V234CKN1VUB is a state-of-the-art microcontroller unit (MCU) designed for automotive and high-reliability industrial applications. This advanced MCU is part of the S32V2 family, renowned for its robust processing capabilities, and is specifically tailored to meet the rigorous demands of safety-critical systems.

Key Features:

  • High-Performance Computing: At the heart of the FS32V234CKN1VUB is an Arm® Cortex®-A53 processor, delivering exceptional performance with a 64-bit architecture that is capable of handling complex computations required for modern automotive applications such as advanced driver-assistance systems (ADAS).
  • Integrated Image Processing Unit: The MCU comes equipped with an Image Signal Processor (ISP) that supports high-resolution cameras, making it ideal for vision-based systems in vehicles.
  • Robust Safety Features: With a focus on safety, the FS32V234CKN1VUB is designed to meet the ISO 26262 standard, ensuring functional safety in automotive environments. This includes features such as error correction code (ECC) memory, a built-in hardware security module (HSM), and a fault management unit.
  • Enhanced Security: Security is paramount in automotive systems, and this MCU delivers with its HSM, secure boot, and cryptographic services that protect against unauthorized access and ensure data integrity.
  • Flexible Memory Options: The device features a range of memory options, including DDR3L/DDR4 support, which allows for flexibility in system design and future scalability.
  • Connectivity: With multiple high-speed interfaces such as Ethernet, USB, and CAN-FD, the FS32V234CKN1VUB ensures seamless connectivity for in-vehicle networks and external peripherals.

Applications:

The versatility of the NXP FS32V234CKN1VUB makes it suitable for a wide array of applications, primarily in the automotive sector. It excels in areas such as autonomous driving, sensor fusion, and vehicle networking. Additionally, it is well-suited for industrial applications that require high reliability and real-time processing, such as robotics and machine vision systems.

Conclusion:

Overall, the NXP FS32V234CKN1VUB is a powerful and reliable MCU that provides the necessary performance, safety, and security features for cutting-edge automotive and industrial systems. Its robust design and comprehensive feature set make it an ideal choice for developers looking to create sophisticated applications that push the boundaries of what is possible in the world of embedded systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $108.6224 $108.6224
2+ $105.1184 $210.2368
3+ $101.6145 $304.8435
4+ $91.1026 $364.4104
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess