EN
  • EN
  • DE

FS32R294LBK0MJDR

Part No FS32R294LBK0MJDR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S32R29 MULTICORE POWER ARCHITECT / e200z4, e200z7 (2) S32R Microcontroller IC 32-Bit 5-Core 250MHz, 500MHz, 430MHz 3MB (3M x 8) SRAM 269-LFBGA (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S32R
Package Tape & Reel
Product Status Active
Core Processor e200z4, e200z7 (2)
Core Size 32-Bit 5-Core
Speed 250MHz, 500MHz, 430MHz
Connectivity CAN, Ethernet, FlexRay
Peripherals -
Program Memory Size 3MB (3M x 8)
Program Memory Type SRAM
EEPROM Size -
RAM Size 2.5M x 8
Voltage - Supply (Vcc/Vdd) -
Data Converters -
Oscillator Type Internal
Mounting Type Surface Mount
Package / Case 269-LFBGA
Supplier Device Package 269-LFBGA (14x14)
REACH Status REACH Unaffected
Win Source Part Number 1354000-FS32R294LBK0MJDR
Ultra Librarian 3D Model Ultra Librarian FS32R294LBK0MJDR CAD Model

Description

NXP FS32R294LBK0MJDR Microcontroller

The NXP FS32R294LBK0MJDR is a state-of-the-art microcontroller designed to cater to the demanding requirements of automotive and industrial applications. This powerful MCU is part of the S32R family, which is renowned for its exceptional performance, reliability, and a wide range of features tailored for radar-based systems.

Key Features:

  • Advanced Processing Core: At the heart of the FS32R294LBK0MJDR lies an ARM Cortex-R52 core, which operates at speeds up to 300MHz, providing the computational horsepower necessary for complex algorithms and real-time processing.
  • Enhanced Safety: Safety is a paramount concern in automotive applications. This microcontroller is designed to meet the rigorous standards of ISO 26262 ASIL D, ensuring that it can be used in safety-critical systems such as advanced driver-assistance systems (ADAS).
  • Memory and Storage: It comes equipped with 1.5MB of RAM and 8MB of Flash memory, offering ample storage for application code and data while facilitating swift and efficient operation.
  • Networking Capabilities: The device includes a variety of communication interfaces such as CAN FD, LIN, and Ethernet, making it highly adaptable and ready to handle the connectivity requirements of modern vehicles.
  • Power Management: The MCU features sophisticated power management techniques to reduce power consumption during idle periods without sacrificing performance, which is crucial for battery-operated and energy-conscious systems.

Applications:

The NXP FS32R294LBK0MJDR is ideally suited for a range of applications, particularly in the automotive sector. It excels in tasks such as radar signal processing, sensor fusion, and vehicle dynamics control. Its robust design also makes it suitable for industrial control systems that require high reliability and precision.

Package and Availability:

This microcontroller is available in a BGA package that allows for efficient space utilization on printed circuit boards. Its availability is subject to NXP's production schedules and distribution channels, but it can typically be sourced through authorized distributors or directly from NXP.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess