EN
  • EN
  • DE

FS32K144HRT0MLLT

Part No FS32K144HRT0MLLT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series S32K
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 89
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR; D/A1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name FS32K144
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 450
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919330-FS32K144HRT0MLLT
Ultra Librarian 3D Model Ultra Librarian FS32K144HRT0MLLT CAD Model

Description

Introducing the NXP FS32K144HRT0MLLT Microcontroller

The NXP FS32K144HRT0MLLT is a cutting-edge microcontroller that is part of the S32K1 series, designed specifically for automotive and industrial applications. This powerful and versatile MCU combines high performance with a wide range of features to meet the rigorous requirements of modern embedded systems.

Key Features:

  • Advanced ARM Cortex-M4F Core: At the heart of the FS32K144HRT0MLLT lies an ARM Cortex-M4F core, capable of running up to 72 MHz. This core not only provides efficient processing for computational tasks but also includes a Floating Point Unit (FPU) for handling complex mathematical operations.
  • Memory Configuration: The microcontroller comes with 256 KB of flash memory and 32 KB of RAM, offering ample space for application code and data storage.
  • Rich Set of Peripherals: It includes a variety of peripherals such as multiple CAN, LIN, and UART interfaces, which are essential for automotive communication protocols. Additionally, it supports SPI, I2C, and a 12-bit Analog-to-Digital Converter (ADC) for versatile connectivity and sensor integration.
  • Enhanced Safety Features: With the automotive industry in mind, the FS32K144HRT0MLLT is equipped with safety features that adhere to the ISO 26262 standard, making it suitable for safety-critical applications.
  • Low Power Consumption: The microcontroller is designed for energy efficiency, featuring multiple power-saving modes to ensure minimal battery drain in embedded applications.

Applications:

The FS32K144HRT0MLLT is ideal for a wide range of applications within the automotive sector, such as body electronics, sensor fusion, and motor control systems. It is also well-suited for industrial applications that require robust performance and connectivity, including factory automation, HVAC systems, and robotics.

Development Support:

Developers can take advantage of the comprehensive development support provided by NXP, including software libraries, development tools, and reference designs. This support helps to streamline the design process and reduce time-to-market for products integrating the FS32K144HRT0MLLT microcontroller.

Overall, the NXP FS32K144HRT0MLLT is a highly capable microcontroller that provides an optimal balance between performance, features, and reliability for automotive and industrial applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6071 $66.4284
8+ $13.6263 $109.0104
12+ $13.2005 $158.4060
16+ $12.7747 $204.3952
21+ $12.3489 $259.3269
28+ $11.0714 $309.9992
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess