EN
  • EN
  • DE

FS32K144HFT0VLLR

Part No FS32K144HFT0VLLR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series S32K
Package Reel - TR
Number of I/O 89
Family Name FS32K144
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-15098-6, FS32K144HFT0VLLR-ND, 568-15098-1, 935347124528, 568-15098-2
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852405-FS32K144HFT0VLLR
Ultra Librarian 3D Model Ultra Librarian FS32K144HFT0VLLR CAD Model

Description

Product Overview: NXP FS32K144HFT0VLLR

The NXP FS32K144HFT0VLLR microcontroller is a highly integrated and feature-rich device designed for automotive and industrial applications. This product is part of the S32K1 family, which is engineered to provide exceptional performance, robust reliability, and a suite of functionalities tailored for the complex needs of modern embedded systems.

Key Features:

  • Core: The unit boasts an ARM Cortex-M4F core that operates at up to 72 MHz, providing a balanced combination of computing power and energy efficiency, which is essential for applications requiring both intensive processing and low power consumption.
  • Memory: It comes with 256 KB of Flash memory and 32 KB of SRAM, ensuring ample space for application code and data storage without the need for external memory components.
  • Communication Interfaces: The device includes a range of communication interfaces such as multiple CAN modules, LIN, SPI, and I2C, enabling it to connect and communicate with other devices within a system seamlessly.
  • Analog Modules: It features advanced analog modules, including a 12-bit ADC with multiple channels and a 12-bit DAC for precise analog signal processing.
  • Timers and Counters: With an array of timers, counters, and PWM modules, the FS32K144HFT0VLLR can handle complex timing and control operations, which are crucial for motor control and other timing-sensitive tasks.
  • Safety Features: Designed with functional safety in mind, it integrates features that enable it to meet the requirements of safety-critical applications, including hardware CRC, watchdog timers, and error correction code (ECC) on both Flash and RAM.
  • Package: The microcontroller is available in a 100-pin LQFP package, which is suitable for space-constrained applications while still providing sufficient I/O options for extensive peripheral connectivity.

Applications:

The FS32K144HFT0VLLR is ideal for a wide range of applications, particularly in the automotive sector, such as body electronics, sensor fusion, and powertrain systems. Its robust design and comprehensive feature set also make it well-suited for industrial control, home automation, and IoT devices where reliability and performance are paramount.

Conclusion:

The NXP FS32K144HFT0VLLR stands out as a versatile and dependable microcontroller that is equipped to meet the demanding requirements of today's automotive and industrial environments. Its combination of processing power, memory capacity, and safety features positions it as an excellent choice for designers looking to develop sophisticated and secure embedded systems.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8665 $52.7985
21+ $4.8136 $101.0856
33+ $4.6631 $153.8823
45+ $4.5127 $203.0715
58+ $4.3623 $253.0134
77+ $3.9110 $301.1470
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess