EN
  • EN
  • DE

FS32K144HAT0MLHT

Part No FS32K144HAT0MLHT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series S32K
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 58
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR; D/A1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name FS32K144
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-13934, 935347676557, FS32K144HAT0MLHT-ND
Quantity per package 800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844272-FS32K144HAT0MLHT
Ultra Librarian 3D Model Ultra Librarian FS32K144HAT0MLHT CAD Model

Description

Introducing the NXP FS32K144HAT0MLHT Microcontroller

The NXP FS32K144HAT0MLHT is a state-of-the-art microcontroller that is part of the S32K1xx series designed for automotive and industrial applications. This powerful MCU is built on the ARM Cortex-M4F core, which provides a perfect balance between performance and power efficiency. With a clock speed of up to 72 MHz, it delivers robust processing capabilities for a wide range of applications.

This microcontroller comes with an impressive 512KB of flash memory and 64KB of RAM, ensuring ample space for complex software applications and data storage. The FS32K144HAT0MLHT is designed with versatility in mind, featuring a rich set of peripherals that include multiple communication interfaces such as CAN, LIN, SPI, I2C, and UART, making it an ideal choice for networking within embedded systems.

The NXP FS32K144HAT0MLHT is not only powerful but also safety-focused. It is designed to meet the ISO 26262 standard, which is a critical requirement for automotive safety-related systems. This makes the MCU particularly suitable for applications such as electronic power steering, engine management, antilock braking systems, and airbag control systems.

One of the standout features of this microcontroller is its robust analog capability, which includes a 12-bit ADC with high precision and speed, enabling accurate sensor data acquisition. This is essential for real-time control applications where sensor data needs to be processed quickly and accurately.

Furthermore, the FS32K144HAT0MLHT is equipped with a comprehensive set of timers and counters, as well as a real-time clock, which are crucial for managing time-sensitive tasks within embedded systems. The device also provides an array of security features, including a Cryptographic Services Engine (CSE) that supports encryption and decryption functions to protect data from unauthorized access.

Designed with a low-power mode that conserves energy when the system is idle, the NXP FS32K144HAT0MLHT is an excellent choice for battery-powered or energy-conscious applications. Its LQFP 64-pin package makes it compact and suitable for space-constrained applications, while still offering the flexibility needed for complex circuit designs.

In summary, the NXP FS32K144HAT0MLHT microcontroller is a robust, safety-oriented, and versatile MCU that is well-suited for a variety of automotive and industrial applications. Its combination of processing power, memory capacity, and rich peripheral set makes it an ideal choice for engineers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7243 $51.9673
26+ $3.8763 $100.7838
40+ $3.7552 $150.2080
56+ $3.6341 $203.5096
72+ $3.5129 $252.9288
96+ $3.1495 $302.3520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess