EN
  • EN
  • DE

FS32K142HFT0VLHR

Part No FS32K142HFT0VLHR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series S32K
Package Reel - TR
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 58
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR; D/A1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name FS32K142
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-FS32K142HFT0VLHRTR, 935375601528
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919321-FS32K142HFT0VLHR
Ultra Librarian 3D Model Ultra Librarian FS32K142HFT0VLHR CAD Model

Description

The NXP FS32K142HFT0VLHR is a sophisticated microcontroller designed to cater to a wide range of applications, particularly in the automotive and industrial sectors. This product is part of NXP's S32K1 family, which is renowned for its robust architecture, designed to meet the stringent requirements of automotive applications that demand high reliability and performance.

At the heart of the FS32K142HFT0VLHR is a 32-bit ARM Cortex-M4F core, which operates at a frequency of up to 112 MHz. This core provides the computational power necessary to handle complex algorithms and control tasks. The Cortex-M4F core also includes a Floating Point Unit (FPU) that enhances the capability of the microcontroller to perform mathematically intensive operations, making it ideal for applications involving digital signal processing.

With 512 KB of flash memory and 64 KB of RAM, the FS32K142HFT0VLHR offers ample storage for application code and data. The memory architecture is carefully designed to provide both high performance and reliability, with features such as Error Correction Code (ECC) to ensure data integrity.

The microcontroller also boasts a wide variety of peripherals that enable connectivity and control for a range of applications. These include multiple communication interfaces such as CAN FD, LIN, and UART, as well as analog interfaces like ADCs and DACs. The presence of a Secure Hardware Extension (SHE) module ensures secure communication and protects against unauthorized access, which is crucial in today's connected environments.

For safety-critical applications, the FS32K142HFT0VLHR is designed with several features to support system safety, including a Memory Protection Unit (MPU), a watchdog timer, and multiple fault collection and control mechanisms. These features make the microcontroller compliant with the ISO 26262 standard, which is a requirement for automotive safety-related systems.

The package of the FS32K142HFT0VLHR is a 64-pin LQFP (Low-Profile Quad Flat Package), which provides a space-efficient footprint while allowing for sufficient I/O ports for interfacing with other components in a system. With its robust feature set and adherence to safety standards, the NXP FS32K142HFT0VLHR microcontroller is a reliable choice for engineers looking to develop advanced and secure systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1906 $65.5248
18+ $6.7205 $120.9690
27+ $6.5104 $175.7808
37+ $6.3004 $233.1148
48+ $6.0905 $292.3440
64+ $5.4604 $349.4656
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess