EN
  • EN
  • DE

FS32K142HAT0VLLT

Part No FS32K142HAT0VLLT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S32K
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 89
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR; D/A1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number FS32K142
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 568-FS32K142HAT0VLLT,935374923557
Standard Package 450
Win Source Part Number 1059818-FS32K142HAT0VLLT
Ultra Librarian 3D Model Ultra Librarian FS32K142HAT0VLLT CAD Model

Description

Product Overview: FS32K142HAT0VLLT by NXP

The FS32K142HAT0VLLT is a robust microcontroller unit (MCU) from NXP Semiconductors, designed to meet the stringent demands of automotive and industrial applications. This device is part of the S32K1xx MCU family, which is engineered to provide exceptional performance, safety, and reliability for a wide array of systems.

At the heart of the FS32K142HAT0VLLT is an ARM Cortex-M4F core, which offers clock speeds of up to 80 MHz. It is equipped with 512 KB of flash memory and 64 KB of SRAM, providing ample space for complex applications and software. The MCU also features a floating-point unit (FPU) that enhances the performance of computational tasks and algorithms involving floating-point arithmetic.

For connectivity, this MCU includes a variety of communication interfaces such as CAN, LIN, and UART, facilitating easy integration into vehicle networks and industrial control systems. Additionally, it offers SPI and I2C interfaces, making it highly versatile for connecting to a broad range of peripherals and sensors.

Safety is a paramount concern in the design of the FS32K142HAT0VLLT. It incorporates features that enable it to achieve compliance with the ISO 26262 standard for automotive safety. These features include a Memory Protection Unit (MPU), a Coprocessor for Redundant and Dependable (CORDIC) engine, and a Cyclic Redundancy Check (CRC) module to ensure data integrity.

The device also offers a rich set of analog and timing peripherals. It has a 12-bit Analog-to-Digital Converter (ADC) with multiple channels, enabling precise measurement of analog signals. Timer modules, including Periodic Interrupt Timers (PIT), a Real-Time Clock (RTC), and a FlexTimer module, provide flexible timing solutions for various application needs.

The FS32K142HAT0VLLT is housed in a 100-pin LQFP package, which is ideal for space-constrained applications. Its operating temperature range of -40°C to +125°C ensures reliable operation in harsh environments, making it a suitable choice for automotive powertrain systems, body electronics, and advanced sensor applications in industrial automation.

In summary, the FS32K142HAT0VLLT by NXP is a highly capable microcontroller that blends performance, connectivity, safety, and flexibility to cater to the rigorous requirements of modern automotive and industrial systems.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess