EN
  • EN
  • DE

MAX186CEAP+T

Part No MAX186CEAP+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS/ADC 12BIT 133K 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type Data Acquisition System (DAS), ADC
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 133k
Data Interface MICROWIRE, QSPI, Serial, SPI
Voltage Supply Source Dual ±
Supply Voltage (V) ±5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number MAX186
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 702278-MAX186CEAP+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX186CEAP+T CAD Model

Description

The MAX186CEAP+T is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, offering a unique combination of features that make it ideal for battery-powered and data acquisition applications. With its small footprint and efficient operation, this ADC is designed to provide precise measurement capabilities while conserving power, making it a popular choice for portable devices.

Key Features

  • Resolution: 12-bit, providing a fine level of detail in the analog signal conversion process.
  • Channels: 8-channel single-ended inputs or 4-channel differential inputs, giving designers flexibility in handling various signal types.
  • Sampling Rate: Up to 133ksps (kilo-samples per second), allowing for high-speed data acquisition and processing.
  • Interface: SPI-compatible serial interface, ensuring easy integration with most microcontrollers and digital systems.
  • Power Supply: Single +5V supply operation, minimizing the need for complex power management in battery-powered devices.
  • Power Consumption: Low power consumption with a 1µA shutdown mode, which is crucial for extending battery life in portable applications.
  • Package: 20-pin SSOP (Shrink Small Outline Package), offering a compact solution for space-constrained designs.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable performance across various environmental conditions.

Applications

The MAX186CEAP+T is versatile and can be used in a wide array of applications. It is particularly well-suited for portable instruments, data loggers, and remote sensors due to its low power consumption and multi-channel input capability. Additionally, its high resolution and fast sampling rate make it an excellent choice for medical devices, industrial control systems, and any other application requiring precise and rapid analog-to-digital conversion.

Summary

Maxim Integrated's MAX186CEAP+T is a robust ADC solution that offers designers the perfect balance of speed, precision, and power efficiency. Its compact size, flexible input configuration, and easy-to-use serial interface make it an excellent option for a broad range of applications where reliable data acquisition is critical.

You May Also Be Interested in

Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.0653 $86.1306
4+ $35.3361 $141.3444
6+ $34.2319 $205.3914
7+ $33.1277 $231.8939
10+ $32.0235 $320.2350
13+ $28.7110 $373.2430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess