EN
  • EN
  • DE

PF500A-360

Part No PF500A-360
Manufacturer TDK-Lambda Americas Inc.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 360V 500W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - AC DC Converters
Mfr TDK-Lambda Americas Inc.
Series PF (500W)
Package Bulk
Product Status Active
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 265 VAC
Voltage - Output 1 360V
Current - Output (Max) 1.4A
Power (Watts) 500 W
Applications ITE (Commercial)
Features Universal Input
Temperature Range - Operating -20°C ~ 85°C (With Derating)
Efficiency 95%
Mounting Type Through Hole
Package / Case 10-DIP Module
Size / Dimension 3.27" L x 3.39" W x 0.16" H (83.0mm x 86.0mm x 4.0mm)
Approval Agency CE, cULus
Standard Number 60950-1; 62368-1
Line Regulation 5V
Load Regulation 10V
Weight 0.353 lb (160.12 g)
Base Product Number PF500A
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9540
California Prop 65 Warning Information
Win Source Part Number 654420-PF500A-360
Ultra Librarian 3D Model Ultra Librarian PF500A-360 CAD Model

Description

The PF500A-360 is an AC DC converter module from TDK-Lambda Americas Inc.. It is part of the PF (500W) series, which belongs to the power supplies - board mount - AC DC converters category.

  • Series: PF (500W)
  • Application: ITE (Commercial)
  • Package: Enclosed Module
  • Size / Dimension: 3.27" L x 3.39" W x 0.16" H (83.0mm x 86.0mm x 4.0mm)
  • Power (Watts): 500 W
  • Input Voltage: 85V ~ 265V AC
  • Number of Outputs: 1
  • Current - Output (Max): 1.4A
  • Voltage - Output: 360V
  • Efficiency: 95%
  • Mounting Type: Through Hole
  • Operating Temperature: -20°C ~ 85°C
  • Standards: CE, cULus, 60950-1, 62368-1
  • Product Status: Active
  • California Prop 65: Yes

You May Also Be Interested in

Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W
Lowest to $6.8182
Flex Power Modules
DC DC CONVERTER 12V 50W
Lowest to $81.8181
Traco Power
DC DC CONVERTER +/-15V 41W
Lowest to $143.2836
Texas Instruments
3-V TO 17-V INPUT VOLTAGE 3-A E
Lowest to $23.2836
Traco Power
DC DC CONVERTER 5V 3W
Need more? Email Us
Analog Devices Inc.
DC DC CONVERTER 0.8-24V
Lowest to $39.4819
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $27.2727
Murata Power Solutions Inc.
DC DC CONVERTER 0.75-3.63V 53W
Lowest to $89.5105
Traco Power
DC DC CONVERTER +/-5V 1W
Lowest to $10.9905

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $150.0000 $150.0000
2+ $145.0000 $290.0000
3+ $130.0000 $390.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess