EN
  • EN
  • DE

FS32K142HAT0MLFT

Part No FS32K142HAT0MLFT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series S32K
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 43
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR; D/A1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name FS32K142
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-FS32K142HAT0MLFT, 935385014557
Quantity per package 1250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919317-FS32K142HAT0MLFT
Ultra Librarian 3D Model Ultra Librarian FS32K142HAT0MLFT CAD Model

Description

The NXP FS32K142HAT0MLFT is a highly integrated, robust microcontroller designed to cater to the demanding requirements of automotive and industrial applications. This microcontroller is part of the S32K1 family, which is engineered to provide exceptional performance, security, and functional safety features.

Key Features

  • Core: The FS32K142HAT0MLFT is built around the ARM Cortex-M4F core, which operates at a frequency of up to 112 MHz. This core is well-suited for computational tasks and offers a floating-point unit (FPU) for efficient handling of numerical computations.
  • Memory: It comes with 512 KB of flash memory and 64 KB of SRAM, providing ample space for complex applications and data storage.
  • Connectivity: This microcontroller supports a variety of communication interfaces, including CAN FD, LIN, and SPI, making it versatile for various communication protocols required in automotive networks.
  • Analog Features: It is equipped with multiple analog components such as a 12-bit ADC, a DAC, and analog comparators, enabling direct interfacing with sensors and other analog devices.
  • Timers and Control: The device includes a variety of timers, including a Real-Time Clock (RTC), Periodic Interrupt Timers, and a FlexTimer module for PWM generation and capture, which are essential for time-sensitive control tasks.
  • Safety and Reliability: With an ISO 26262 safety rating, the FS32K142HAT0MLFT is designed to meet stringent safety requirements, featuring a Memory Protection Unit (MPU), Error Correction Code (ECC) on the flash memory, and a Cyclic Redundancy Check (CRC) module to ensure data integrity.
  • Package: The microcontroller is offered in a 64-pin LQFP package, which is suitable for space-constrained applications while still providing enough I/O pins for complex tasks.

Applications

The NXP FS32K142HAT0MLFT is ideal for a wide range of applications, particularly in the automotive sector, such as body control modules, sensor fusion, and motor control systems. Its robust design also makes it suitable for industrial control systems, smart actuators, and safety-critical applications.

Conclusion

Overall, the NXP FS32K142HAT0MLFT microcontroller is a powerful and reliable choice for developers looking to create advanced and safety-focused automotive and industrial systems. Its combination of performance, connectivity, and safety features ensures that it can meet the needs of complex and critical applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4793 $62.3965
10+ $10.2395 $102.3950
16+ $9.9195 $158.7120
21+ $9.5995 $201.5895
27+ $9.2795 $250.5465
37+ $8.3196 $307.8252
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,264 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess