EN
  • EN
  • DE

FS32K116LAT0MLFR

Part No FS32K116LAT0MLFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48LQFP / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S32K
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals DMA, PWM, WDT
Number of I/O 43
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 17K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 13x12b SAR; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number FS32K116
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 568-FS32K116LAT0MLFRTR,935376052528
Standard Package 2,000
Win Source Part Number 1150740-FS32K116LAT0MLFR
Ultra Librarian 3D Model Ultra Librarian FS32K116LAT0MLFR CAD Model

Description

Product Overview: NXP FS32K116LAT0MLFR Microcontroller

The NXP FS32K116LAT0MLFR is a robust microcontroller unit (MCU) designed to meet the demanding requirements of automotive and industrial applications. This product is part of the S32K1 series, which is renowned for its high performance, reliability, and a wide range of features tailored for control-based applications.

Key Features

  • Core: At the heart of the FS32K116LAT0MLFR lies an ARM Cortex-M0+ core, which operates at a frequency of up to 48 MHz. This provides a balance between processing power and energy efficiency, making it suitable for a variety of low-power applications.
  • Memory: The MCU comes equipped with 128 KB of flash memory and 16 KB of RAM, offering ample space for complex software routines and data buffering.
  • Communication Interfaces: It includes a range of communication peripherals such as multiple CAN interfaces, LIN, SPI, and I2C, enabling seamless connectivity with other components within a system.
  • Analog Features: The device also boasts a 12-bit analog-to-digital converter (ADC), which provides precise measurement capabilities for sensor data.
  • Timers and Counters: A variety of timers and counters are available, including a Real-Time Clock (RTC) for time-sensitive applications.
  • Package: The FS32K116LAT0MLFR is offered in a 32-pin LQFP package, which is conducive to space-constrained designs.
  • Temperature Range: With an operational temperature range from -40°C to +125°C, this MCU is built to withstand harsh environments.
  • Safety Features: Safety features compliant with the ISO 26262 standard make this MCU suitable for automotive safety-critical systems.

Applications

The NXP FS32K116LAT0MLFR MCU is ideal for a wide array of applications, particularly in the automotive sector, including body electronics, sensor fusion, motor control, and vehicle networking. Its robust feature set also makes it suitable for industrial control systems, smart sensors, and various low-power IoT devices.

Conclusion

Overall, the NXP FS32K116LAT0MLFR is a versatile and reliable microcontroller that offers a perfect blend of performance, power efficiency, and advanced features. Its comprehensive set of peripherals and safety features make it an excellent choice for engineers and developers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7732 $52.8248
29+ $3.5344 $102.4976
44+ $3.4150 $150.2600
63+ $3.1762 $200.1006
82+ $3.0568 $250.6576
103+ $2.9374 $302.5522
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,290 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess