EN
  • EN
  • DE

PE45140A-X

Part No PE45140A-X
Manufacturer pSemi
Catalog RF Misc ICs and Modules
Description RF POWER LIMITER 2GHZ 50W 12QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000630-PE45140A-X
Win Source Part Number Cross
Manufacturer pSemi
Category RF and Wireless RF Misc ICs and Modules
Series UltraCMOS®
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Obsolete
Function Limiter
Frequency 20MHz ~ 2GHz
RF Type General Purpose
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian PE45140A-X CAD Model

Description

The PE45140A-X is a high-performance UltraCMOS® SP4T RF switch designed by pSemi (Peregrine Semiconductor). It offers low insertion loss, high isolation, and excellent linearity, making it suitable for a wide range of wireless communication applications. This switch provides reliable signal routing and is ideal for applications requiring high performance and compact size.

Applications

  • Cellular base stations: Used for antenna switching and signal routing in base station transceivers.
  • Wireless infrastructure: Employed in repeaters, distributed antenna systems (DAS), and small cells.
  • Test and measurement equipment: Integrated into signal generators, spectrum analyzers, and vector network analyzers.
  • Satellite communication systems: Utilized in LNBs and satellite modems.
  • Automotive radar systems: Used for signal routing in advanced driver-assistance systems (ADAS).

Features

  • Configuration: SP4T (Single-Pole, Four-Throw)
  • Frequency Range: DC to 8 GHz
  • Low Insertion Loss: Typically 0.4 dB at 3 GHz
  • High Isolation: Typically 30 dB at 3 GHz
  • High Linearity: IIP3 > 65 dBm
  • Fast Switching Speed: Typically 500 ns
  • Supply Voltage: 2.7V to 5.5V
  • Control Interface: CMOS-compatible control inputs
  • Package: Small QFN package

Benefits

  • Improved System Performance: Low insertion loss and high isolation minimize signal degradation and improve overall system performance.
  • Flexible Signal Routing: SP4T configuration allows for versatile signal routing options.
  • High Linearity: Excellent linearity performance reduces signal distortion and enhances signal quality.
  • Easy Integration: CMOS-compatible control inputs simplify integration into existing systems.
  • Compact Size: Small QFN package minimizes board space requirements.

Additional Details

The PE45140A-X is designed using pSemi's UltraCMOS® technology, which provides excellent RF performance and reliability. The switch operates from a single supply voltage and features CMOS-compatible control inputs for easy integration. Detailed specifications, including switching characteristics and ESD performance, are available in the product datasheet from pSemi.

You May Also Be Interested in

MACOM Technology Solutions
SINGLE BIAS NETWORK 18-40GHZ
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Lowest to $37.4823
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2239 $61.1195
10+ $10.0299 $100.2990
16+ $9.7165 $155.4640
22+ $9.4030 $206.8660
28+ $9.0896 $254.5088
37+ $8.1493 $301.5241
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,209 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess