EN
  • EN
  • DE

ED1502B

Part No ED1502B
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description NPN general purpose transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1170746-ED1502B
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ED1502B CAD Model

Description

The NXP ED1502B represents a robust and efficient dual NPN bipolar junction transistor designed for a broad range of applications, from industrial to consumer electronics. This versatile component is engineered to provide high-speed switching capabilities along with a moderate current handling capacity, making it an excellent choice for designers looking to optimize circuit performance.

Key Features

  • Transistor Type: The ED1502B consists of two independent NPN transistors in a single package, which allows for compact circuit design and reduced board space.
  • Current Handling: Each transistor can handle a continuous collector current of up to 100 mA, making it suitable for a variety of low to medium power applications.
  • Voltage Ratings: The device supports a collector-base voltage (VCBO) of 30 V and a collector-emitter voltage (VCEO) of 20 V, offering a good balance between performance and reliability.
  • High-Speed Switching: With its fast switching times, the ED1502B is ideal for high-frequency operations, contributing to efficient signal amplification and processing.
  • Thermal Performance: The transistor is designed with thermal considerations in mind, featuring a maximum power dissipation of 300 mW which ensures stability across a range of operating conditions.
  • Package: Housed in a compact SOT-54 (TO-92) package, the ED1502B is compatible with a wide variety of standard PCB layouts and is easy to integrate into existing designs.

Applications

The NXP ED1502B is suitable for a multitude of applications including, but not limited to:

  • General-purpose switching and amplification
  • Audio amplifiers and sound processing equipment
  • Signal processing in communication devices
  • Driver stages in high-fidelity systems
  • Control circuits in automation and robotics

With its compact form factor, reliable performance, and NXP's commitment to quality, the ED1502B dual NPN transistor is a valuable component for any electronic project or product design that requires efficient and reliable switching and amplification.

You May Also Be Interested in

Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess