The EA1532A from NXP Semiconductors is a cutting-edge GreenChip™ power supply controller that is designed to deliver high efficiency and performance for a wide range of applications. This innovative component is part of NXP's commitment to providing energy-efficient solutions to the electronics industry.
Key Features
- GreenChip™ Technology: The EA1532A incorporates NXP's proprietary GreenChip™ technology, which is engineered to optimize power efficiency, thus reducing energy consumption and contributing to a greener environment.
- High Efficiency: With its advanced design, the EA1532A ensures high efficiency levels across a wide load range, making it an ideal choice for systems that require energy-saving capabilities without compromising on performance.
- Integrated Protections: The device includes various protection features such as overvoltage, overcurrent, and overtemperature protections, enhancing the reliability and longevity of the power supply and the end application.
- Flexible Application: It is suitable for a diverse array of applications, including but not limited to, adapters, chargers, and standby and auxiliary power supplies in consumer electronics, computing, and networking equipment.
Technical Specifications
Parameter
Value
Topology
Flyback
Switching Frequency
Up to 67 kHz
Supply Voltage
9.5 V to 25 V
Operating Temperature
-40°C to +150°C
Applications
The EA1532A's versatility makes it an excellent choice for a variety of applications, particularly where energy efficiency is paramount. It is widely used in the design of power supplies for LCD monitors, televisions, set-top boxes, and other consumer electronics that require a compact, reliable, and efficient power source.
In summary, the EA1532A from NXP Semiconductors is a robust and efficient solution for modern power supply designs, offering the benefits of GreenChip™ technology along with a host of features that ensure safe and reliable operation in a multitude of electronic products.