Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr NXP
Package Bulk
Product Status Not For New Designs
Accessory Type Converter
For Use With/Related Products DSP56300, DSP56650 and DSP56800
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Win Source Part Number 1223133-DSPCOMMPARALLELE
Ultra Librarian 3D Model Ultra Librarian DSPCOMMPARALLELE CAD Model

Description

Introducing the DSPCOMMPARALLELE from NXP

The DSPCOMMPARALLELE is a state-of-the-art communication processor designed by NXP, a leader in secure connectivity solutions for embedded applications. This powerful product is tailored to meet the demanding requirements of high-performance embedded communication and control tasks. The DSPCOMMPARALLELE is part of NXP's commitment to providing innovative and efficient processors that drive the future of technology in a wide range of industries.

At the heart of the DSPCOMMPARALLELE lies an advanced digital signal processing (DSP) core, optimized for handling complex algorithms and computation-intensive tasks with ease. This DSP core is capable of delivering exceptional performance for applications such as wireless base stations, industrial control, and embedded audio processing. It provides developers with the computational horsepower needed to implement real-time signal processing and control algorithms that are crucial in today's fast-paced, data-driven world.

One of the standout features of the DSPCOMMPARALLELE is its parallel processing capabilities. The processor is designed to manage multiple tasks simultaneously, ensuring efficient use of resources and improved system throughput. This parallelism is essential for systems that require quick data processing and immediate response times, such as in telecommunications and network infrastructure.

The DSPCOMMPARALLELE also boasts a rich set of peripherals and interfaces that enable seamless integration with a variety of external devices and systems. It includes high-speed communication interfaces, such as Ethernet and Serial RapidIO, providing the bandwidth necessary for high-throughput data transfers. Additionally, the processor supports a range of I/O options to connect with sensors, actuators, and other control elements in embedded systems.

Security is a top priority in the design of the DSPCOMMPARALLELE. NXP has integrated advanced security features to protect sensitive data and ensure the integrity of communication. These features include secure boot, encryption, and tamper detection mechanisms, which are crucial for applications in defense, aerospace, and secure communications.

In summary, the DSPCOMMPARALLELE from NXP is a versatile and powerful communication processor that offers unparalleled performance for demanding applications. Its combination of high-speed DSP core, parallel processing, extensive connectivity options, and robust security features make it an ideal choice for developers looking to push the boundaries of what's possible in embedded systems and communication technology.

You May Also Be Interested in

Silicon Labs
BOARD DAUGHTER FOR C8051T600E / C8051T600 Evaluation Daughter Board
Need more? Email Us
ECAD model for C8051T600EDB
Olimex LTD
JTAG ADAPTER FOR ARM-USB-TINY-H
Need more? Email Us
ECAD model for ARM-JTAG-20-10
Melexis Technologies NV
IN CIRCUIT PROGRAMMER
Need more? Email Us
ECAD model for MINI E-MLX
Analog Devices Inc.
AD9081 4-DAC 4 -ADC WITH MARKI B
Need more? Email Us
ECAD model for AD9081-FMCA-EBZ
Amd
CABLE USB A MALE TO USB B U280
Need more? Email Us
ECAD model for HW-MUSB-3090122
Microchip Technology
ADAPTER PERSON ICE50 ATTINY26 / MCU 8-bit AVR RISC 2KB Flash 3.3V/5V Automotive 20-Pin QFN EP
Need more? Email Us
ECAD model for ATADAPTINY26
Analog Devices Inc.
EVAL BOARD HDV6/DPG3 / ADI's High Speed ADC Evaluation Boards - Interface Board
Need more? Email Us
ECAD model for ADS7-V2EBZ
Melexis Technologies NV
PTC04 DAUGHTERBOARD HALL01
Need more? Email Us
ECAD model for PTC04-DB-HALL01
Analog Devices Inc.
BOARD DAUGHTER EZ EXTENDER
Need more? Email Us
ECAD model for ADZS-SHRCUSB-EZEXT

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention