Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series 56F8xx
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor 56800
Core Size 16-Bit
Speed 80MHz
Connectivity EBI/EMI, SCI, SPI, SSI
Peripherals POR, WDT
Number of I/O 46
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 4K x 16
Voltage - Supply (Vcc/Vdd) 2.25V ~ 2.75V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number DSP56F826
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Win Source Part Number 587247-DSP56F826BU80
Ultra Librarian 3D Model Ultra Librarian DSP56F826BU80 CAD Model

Description

The NXP DSP56F826BU80 is a high-performance digital signal processor (DSP) that combines the processing power of a DSP with the functionality of a microcontroller. This hybrid architecture, referred to as a Digital Signal Controller (DSC), is designed to cater to a wide range of embedded applications that require both complex numerical processing and control capabilities.

Key Features

  • Core: The DSP56F826BU80 features a 56F800 16-bit Hybrid Controller CPU core which operates at a maximum frequency of 80 MHz, providing a perfect blend of DSP and microcontroller functionalities.
  • Memory: It is equipped with 128KB of Program Flash, 18KB of Data Flash, and 18KB of Static RAM, making it suitable for applications with demanding code and data storage requirements.
  • Peripherals: A variety of on-chip peripherals are integrated, including a 4-channel DMA controller, an 8-channel PWM unit, two quadrature decoders, and two 12-bit analog-to-digital converters (ADCs) with 6 multiplexed channels each.
  • Timers: Multiple timers are available, including four 16-bit timers and a watchdog timer, which help manage time-critical tasks efficiently.
  • Communication Interfaces: The device supports a variety of communication protocols such as I²C, SPI, and SCI (UART), enabling easy data exchange with other devices in a system.
  • Package: It comes in a 160-QFP (Quad Flat Package) that ensures a compact footprint while providing ample I/O options for interfacing with external components.

Applications

The DSP56F826BU80 is ideal for applications that require high-speed mathematical computations and sophisticated control algorithms. It is commonly used in motor control, industrial control, sensor processing, and audio processing applications. Its robust set of features and peripherals make it an excellent choice for designers looking to implement advanced control systems with a single chip solution.

Conclusion

With its powerful processing core, ample memory, and rich set of peripherals, the NXP DSP56F826BU80 is a versatile and efficient solution for a broad range of embedded applications. Its integration of DSP and microcontroller features into a single DSC platform provides a high level of performance, flexibility, and ease of use for system designers.

You May Also Be Interested in

Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP
Lowest to $75.3264
ECAD model for HD64F3694FPIV
Rochester Electronics
IC MCU 32BIT 256KB FLASH 100TQFP
Lowest to $22.1169
ECAD model for CY8C5248AXI-047
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $7.5657
ECAD model for FS32K118LAT0MLFT
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
Silicon Labs
IC MCU 8BIT 32KB FLASH 32QFP / 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Need more? Email Us
ECAD model for C8051F560-IQ
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.9422 $67.7688
10+ $13.9023 $139.0230
15+ $13.4677 $202.0155
20+ $13.0330 $260.6600
26+ $12.5983 $327.5558
35+ $11.2958 $395.3530
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,200 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention