Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 1200V
Maximum Current Collector 80A
Pulsed Collector Current 120A
Collector-emitter saturation voltage(Max) 3.85V @ 15V, 30A
Maximum Power Dissipation 240W
Total Switching Energy(Ets) 3.7mJ (on), 5.7mJ (off)
Input Type Standard
Gate Charge 126nC
Turn-on and Turn-off delay time 48ns/338ns
Testing Conditions 960V, 30A, 10 Ohm, 15V
Reverse Recovery Time (trr) 84ns
Temperature Range - Operating -55°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 088826-STGW40N120KD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STGW40N120KD CAD Model

Description

The STGW40N120KD is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-speed IGBT combines the best features of both MOSFETs and bipolar transistors, offering outstanding performance for a wide range of applications.

Key Features

  • High Current Capability: With a collector current rating of 40A, the STGW40N120KD can handle high power applications with ease.
  • High Voltage Rating: The device is rated for a collector-emitter voltage of 1200V, making it suitable for high voltage circuits.
  • Low On-State Voltage Drop (VCE(sat)): The low on-state voltage drop of this IGBT ensures high efficiency and reduced heat dissipation during operation.
  • Short-Circuit Rating: It features a short-circuit withstand time of 10 µs, providing robustness and reliability in adverse conditions.
  • Co-Packaged with Free Wheeling Diode: The inclusion of a fast and soft recovery anti-parallel diode enhances performance during switching and reduces the number of external components needed.

Applications

The versatility of the STGW40N120KD allows it to be used in a variety of applications, including:

  • Motor drives and inverters
  • Switched-mode power supplies (SMPS)
  • Power factor correction circuits
  • Inductive heating and welding equipment
  • Uninterruptible power supplies (UPS)

Advanced Technology

Employing STMicroelectronics' advanced trench gate field-stop technology, the STGW40N120KD achieves optimal performance by combining low conduction and switching losses with high ruggedness and ease of use. This technology also allows for a wider safe operating area (SOA) and improved thermal performance.

Package and Environmental Compliance

The STGW40N120KD comes in a TO-247 long leads package, which is known for its high thermal performance and ease of mounting on heat sinks. Additionally, the product complies with the RoHS directive, ensuring that it is free from hazardous substances and is environmentally friendly.

With its robust design and advanced features, the STGW40N120KD from STMicroelectronics is an excellent choice for designers looking to enhance efficiency, reliability, and performance in high-power electronic systems.

You May Also Be Interested in

Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE(Vces=600V, Vce(on)typ.=2.27V, @Vge=15V, Ic=9.0A) | IGBT 600V 16A 60W TO220AB
Lowest to $1.9546
ECAD model for IRG4BC20KD
Infineon Technologies
IGBT WITH RECOVERY DIODE
Lowest to $1.3312
ECAD model for IRGB4615DPBF
STMicroelectronics
20 A - 600 V - short circuit rugged IGBT
Lowest to $0.8747
ECAD model for STGB19NC60KD
Infineon Technologies
Fast IGBT in NPT-technology with soft, fast recovery anti-parallel EmCon diode
Lowest to $1.8495
ECAD model for SKA06N60
Renesas Electronics America
IGBT NCH 400V 8VSON / IGBT 400 V 1.8 W Surface Mount 8-VSON (3x4.4)
Lowest to $2.5600
ECAD model for RJP4009ANS-01#Q5
Infineon Technologies
Reverse conducting IGBT with monolithic body diode
Lowest to $6.0075
ECAD model for IHW40N120R3
Advanced Power Technology
Thunderbolt IGBT
Need more? Email Us
ECAD model for APT15GT60BRDQ1
Fairchild/ON Semiconductor
330V, 70A PDP IGBT
Lowest to $3.6389
ECAD model for FGA70N33BTDTU
Infineon Technologies
DISCRETE SWITCHES / IGBT NPT 650 V 30 A Surface Mount PG-TO263-3-2
Need more? Email Us
ECAD model for AIKB30N65DH5ATMA1

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention