Products specifications Report Issue?

Category Connectors, Interconnects>Terminals - Quick Connects, Quick Disconnect Connectors
Mfr TE Connectivity AMP Connectors
Series Faston
Package Bulk
Product Status Obsolete
Terminal Type Standard
Gender Male
Tab Width 0.110" (2.79mm)
Tab Thickness 0.032" (0.81mm)
Termination Solder
Insulation Non-Insulated
Mounting Type Through Hole, Right Angle
Contact Material Brass
Contact Finish Tin
Base Product Number 725963
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Names 725963-2-ND,7259632,A107000,2266-725963-2,-725963-2-SI,-725963-2-LSI
Standard Package 10,000
Win Source Part Number 1011744-725963-2
Ultra Librarian 3D Model Ultra Librarian 725963-2 CAD Model

Description

The Faston series by TE Connectivity AMP Connectors presents the Quick Disconnect Connectors, available in a bulk package of 10,000.

  • Manufacturer: TE Connectivity AMP Connectors
  • Series: Faston
  • Connector Type: Quick Disconnect
  • Package: Bulk
  • Standard Package: 10,000
  • Contact Gender: Male
  • Tab Width: 0.110" (2.79mm)
  • Tab Thickness: 0.032" (0.81mm)
  • Insulation: Non-Insulated
  • Mounting Type: Through Hole, Right Angle
  • Termination: Solder

You May Also Be Interested in

Panduit Corp
CONN RING CIRC 18-22AWG #5/16
Need more? Email Us
ECAD model for PN18-56R-M
3M
CONN RING CIRC 14-16AWG #1/4
Need more? Email Us
ECAD model for M14-14R/SK
Panduit Corp
CONN RING CIRC 14-16AWG #10
Need more? Email Us
ECAD model for PV14-10R-C
3M
CONN RING CIRC 8AWG #1/4 CRIMP
Need more? Email Us
ECAD model for 14-14S-W
3M
CONN RING CIR 14-16AWG #10 1=1PC
Need more? Email Us
ECAD model for RV14-10Q
3M
CONN RING CIRC 18-22AWG #1/4
Need more? Email Us
ECAD model for MVU18-14R/SK
Panduit Corp
CONN TERM RECT TONG 1/0 AWG #1/4
Need more? Email Us
ECAD model for LCAN1/0-14-X
TE Connectivity
CONN RING CIRC 8AWG #1/2 CRIMP
Need more? Email Us
ECAD model for 52262-1
TE Connectivity
CONN RING CIRC 6AWG #10 CRIMP
Need more? Email Us
ECAD model for 52265

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention