EN
  • EN
  • DE

DSP56301AG100

Part No DSP56301AG100
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 24BIT 100MHZ GP 208-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr NXP
Series DSP563xx
Package Tray
Product Status Obsolete
Type Fixed Point
Interface Host Interface, SSI, SCI
Clock Rate 100MHz
Non-Volatile Memory ROM (9kB)
On-Chip RAM 24kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating -40°C ~ 100°C (TJ)
Mounting Type Surface Mount
Package / Case 208-LQFP
Supplier Device Package 208-TQFP (28x28)
Base Product Number DSP563
Standard Package 36 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Win Source Part Number 587218-DSP56301AG100
Ultra Librarian 3D Model Ultra Librarian DSP56301AG100 CAD Model

Description

The NXP DSP56301AG100 is a high-performance digital signal processor (DSP) designed to meet the demands of sophisticated audio and signal processing applications. This powerful integrated circuit is part of NXP's well-established DSP56k family, known for its efficiency and reliability in processing complex algorithms at high speeds.

Key Features

  • Core: The DSP56301 features a 24-bit DSP core that operates at a maximum frequency of 100 MHz, delivering an exceptional level of performance for real-time audio and signal processing tasks.
  • Memory: It comes with on-chip memory, including 24K words of program RAM and 6K words of data RAM, enabling fast access to instructions and data.
  • Instruction Set: The processor supports a rich instruction set optimized for digital signal processing, which includes parallel move and arithmetic operations, enhancing the execution speed of DSP algorithms.
  • Peripherals: The DSP56301AG100 integrates a host of peripherals, such as serial ports for digital audio interface, a host port, and a bootstrap ROM, facilitating easy interfacing with other components in a system.
  • Performance: With its high-speed processing capabilities, the DSP56301 can execute up to 100 million instructions per second (MIPS), making it ideal for applications requiring intensive signal processing.

Applications

The DSP56301AG100 is versatile and can be used in a variety of applications. Its primary use cases include:

  • Professional and consumer audio processing (mixers, synthesizers, effects processors)
  • Telecommunications (modems, speech processing)
  • Automotive audio and noise cancellation systems
  • Instrumentation and control systems

Design Advantages

The NXP DSP56301AG100 is designed to be user-friendly and easily integrable into system designs. It offers a flexible external bus that supports various memory and I/O expansions. Additionally, its low power consumption makes it suitable for portable devices. With its robust set of development tools, including software and debugging aids, system designers can expedite the development cycle and bring products to market more quickly.

Overall, the NXP DSP56301AG100 stands out as a sophisticated solution for designers looking to incorporate advanced DSP capabilities into their products with minimal hassle and maximum efficiency.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5759 $70.7277
6+ $19.3439 $116.0634
10+ $18.7399 $187.3990
13+ $18.1347 $235.7511
17+ $17.5306 $298.0202
23+ $15.7172 $361.4956
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess