EN
  • EN
  • DE

DS18B20Z

Part No DS18B20Z
Manufacturer NXP / Nexperia
Catalog Temperature Sensors - Analog and Digital Output
Description 11 B -55 ~ 125C 1-WIRE DIGITAL,
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr NXP
Series UMW DS18B20
Package Tape & Reel
Product Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type 1-Wire®
Voltage - Supply 2.5V ~ 5.5V
Resolution 9 b, 10 b, 11 b, 12 b
Features Standby Mode
Accuracy - Highest (Lowest) ±0.4°C
Test Condition -10°C ~ 70°C
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOP
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586343-DS18B20Z
Ultra Librarian 3D Model Ultra Librarian DS18B20Z CAD Model

Description

DS18B20Z Digital Temperature Sensor Overview

The DS18B20Z is a high-precision digital temperature sensor from NXP that provides 9-bit to 12-bit Celsius temperature measurements. It communicates over a 1-Wire interface, which means that it requires only one data line (and ground) for communication with a central microprocessor.

Key Features

  • Wide Range: The sensor has an operating temperature range from -55°C to +125°C with ±0.5°C accuracy from -10°C to +85°C.
  • Programmable Resolution: The DS18B20Z allows the user to select the resolution of the temperature readings, from 9-bit to 12-bit, providing a balance between conversion time and resolution.
  • 1-Wire Interface: The unique 1-Wire interface requires only one digital pin for two-way communication with a microcontroller, which simplifies the wiring and reduces the system's overall cost.
  • Multi-point Networking Capability: Multiple DS18B20Z sensors can be connected on the same 1-Wire bus, each with a unique 64-bit serial code, which allows for the management of several sensors on a single data line.
  • Alarm Function: The DS18B20Z features programmable high and low trigger points for temperature alarms, which can alert the host controller without requiring constant temperature polling.
  • Power Supply: The device can be powered from data line ('parasite power'), eliminating the need for an external power supply.

Applications

The DS18B20Z is versatile and can be used in a wide range of applications, including:

  • Thermostatic Controls
  • Industrial Systems
  • Consumer Products
  • Thermometers
  • HVAC Environmental Controls

Availability and Packaging

The DS18B20Z is available in a compact TO-92 package, which is suitable for standard through-hole mounting. Its small form factor and ease of integration make it an ideal choice for space-constrained applications.

For engineers and designers looking for a reliable temperature sensing solution, the DS18B20Z from NXP offers a blend of precision, ease of use, and flexibility that can meet the demands of various temperature monitoring tasks.

You May Also Be Interested in

Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $1.7333 $50.2657
62+ $1.6236 $100.6632
96+ $1.5688 $150.6048
138+ $1.4591 $201.3558
179+ $1.4042 $251.3518
223+ $1.3494 $300.9162
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160,000 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess