EN
  • EN
  • DE

DEMO56F8013-EE

Part No DEMO56F8013-EE
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description MC56F8013 Microcontroller Development Kit 32MHz CPU / BOARD DEMO FOR 56F8013
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer NXP
Board Type Evaluation Platform
Type DSP
Core Processor 56800E
For Use With/Related Products MC56F8013
Mounting Fixed
Contents Board(s), Cable(s), Power Supply
Win Source Part Number 787793-DEMO56F8013-EE
Popularity Medium
Supply and Demand Status Limited
Family Name DEMO56F8013-EE
Introduction Date November 11, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DEMO56F8013-EE CAD Model

Description

NXP Product DEMO56F8013-EE Overview

The NXP DEMO56F8013-EE is a state-of-the-art evaluation and development platform designed for the MC56F8013 Digital Signal Controller (DSC), a member of the 56F8000 series. This product offers engineers and developers a robust toolset for creating and testing applications that require precise digital signal processing and control capabilities.

Key Features of DEMO56F8013-EE

  • Integrated MC56F8013 DSC: At the heart of the DEMO56F8013-EE is the MC56F8013 DSC, which combines the processing power of a Digital Signal Processor (DSP) with the functionality of a microcontroller (MCU). This integration facilitates high-performance computing and real-time control in a single chip.
  • On-Board USB-BDM Interface: The board includes a built-in USB-BDM (Background Debug Module) interface, providing a convenient and seamless connection to a PC for debugging and programming purposes without the need for additional hardware.
  • Expansion Capabilities: Equipped with a range of expansion headers, the DEMO56F8013-EE allows for easy interfacing with external devices and modules, thus enabling a wide variety of application development scenarios.
  • Comprehensive Development Suite: NXP provides a comprehensive suite of development tools, including CodeWarrior Development Studio, which supports the DEMO56F8013-EE. This integrated development environment (IDE) offers advanced debugging features, code compilation, and flash programming to streamline the development process.
  • Rich Peripheral Set: The MC56F8013 DSC boasts a wealth of peripherals such as PWM, ADC, timers, and communication interfaces, allowing for the design of complex and feature-rich applications.
  • Example Applications and Software: To jumpstart development, the DEMO56F8013-EE comes with a range of example applications and software libraries that demonstrate the capabilities of the MC56F8013 and provide a foundation for custom development.

Applications

The NXP DEMO56F8013-EE is ideal for a variety of applications that require sophisticated digital signal processing, including motor control, power management, audio processing, and industrial control systems. Its versatility and powerful feature set make it an excellent choice for both educational purposes and professional projects requiring high-performance and real-time processing.

Overall, the DEMO56F8013-EE from NXP is a versatile and powerful development platform that enables designers to rapidly prototype and deploy complex systems with digital signal control requirements.

You May Also Be Interested in

M5Stack Technology Co., Ltd.
ATOMS3 LITE ESP32S3 DEV KIT
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D01 CO
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818
Seiko Epson Corporation
S1C17F57 EVAL BRD
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT ATTINY1616 BREAKOUT WIT
Need more? Email Us
Seiko Epson Corporation
S1C17W36 EVAL BRD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess