EN
  • EN
  • DE

DAP026T

Part No DAP026T
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821599-DAP026T
Ultra Librarian 3D Model Ultra Librarian DAP026T CAD Model

Description

Introducing the DAP026T Microcontroller from NXP

The DAP026T is a cutting-edge microcontroller designed by NXP Semiconductors, a leader in the industry known for its high-performance and reliable integrated circuits. This particular model is part of NXP's extensive product line that caters to a wide range of applications, including automotive, industrial, and consumer electronics. The DAP026T is engineered to meet the demands of complex and power-sensitive applications, offering a perfect blend of efficiency, versatility, and innovation.

Key Features of the DAP026T:

  • Advanced Architecture: At the core of the DAP026T is an advanced processor architecture that delivers exceptional performance while maintaining energy efficiency. This makes it ideal for battery-operated devices and applications where power consumption is critical.
  • Robust Memory Options: Equipped with ample memory, the DAP026T ensures smooth operation and provides sufficient storage for application code and data. This includes both volatile and non-volatile memory options to suit various data retention requirements.
  • Connectivity: With a range of connectivity options, the DAP026T allows for easy integration into existing systems and supports communication with other devices. This includes standard communication interfaces that are essential for modern embedded systems.
  • Security Features: Security is a top priority for NXP, and the DAP026T includes features designed to protect against unauthorized access and ensure data integrity. These security measures are crucial for applications that handle sensitive information.
  • Analog and Digital Peripherals: The DAP026T comes with a variety of built-in peripherals, both analog and digital, which can interface with sensors, actuators, and other electronic components. This integration reduces the need for external components, saving space and cost.

The DAP026T is a testament to NXP's commitment to providing solutions that empower designers and engineers to create innovative products. With its robust feature set, the DAP026T is an excellent choice for those looking to develop applications that require a high-performance microcontroller with a focus on power efficiency, connectivity, and security.

Applications of the DAP026T:

The versatile nature of the DAP026T makes it suitable for a diverse array of applications. It is particularly well-suited for smart home devices, IoT applications, automotive systems, industrial control units, and portable electronics where reliability and efficiency are paramount.

In conclusion, the DAP026T from NXP Semiconductors is a powerful microcontroller that offers a comprehensive set of features designed to meet the challenges of today's technology landscape. Its balance of performance, power efficiency, and integrated features make it an ideal choice for developers and manufacturers alike.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2687 $58.8366
44+ $2.6819 $118.0036
67+ $2.5988 $174.1196
92+ $2.5144 $231.3248
119+ $2.4313 $289.3247
159+ $2.1795 $346.5405
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess