EN
  • EN
  • DE

CLRC66301HN,551

Part No CLRC66301HN,551
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description NFC/RFID Tags & Transponders Contactless readr IC IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Operating Frequency 13.56 MHz
Maximum Operating Temperature + 85 C
Minimum Operating Temperature - 25 C
Mounting Style SMD/SMT
Package / Case HVQFN-32
Packaging Tray
RF & Wireless NFC/RFID Tags & Transponders
Product High performance multi-protocol NFC frontend CLRC663 and CLRC663 plus
Series CLRC66301HN
Technology Si
Type RF Front End
Brand NXP Semiconductors
Moisture Sensitive Yes
Product Type NFC/RFID Tags & Transponders
Standard Pack Qty 490
Subcategory Wireless & RF Integrated Circuits
Ultra Librarian 3D Model Ultra Librarian CLRC66301HN,551 CAD Model

Description

Introducing the CLRC66301HN,551 - A High-Performance Contactless NFC Frontend

The CLRC66301HN,551 is a cutting-edge product from NXP Semiconductors, designed to facilitate seamless and efficient contactless communication in a variety of applications. This multifunctional NFC frontend is part of NXP's renowned CLRC663 family, which is known for its exceptional performance, versatility, and compliance with a wide range of contactless communication standards.

Key Features

  • Highly Integrated Solution: The CLRC66301HN,551 integrates an analog frontend (AFE) and a data framing system for ISO/IEC 14443A/MIFARE, ISO/IEC 14443B, and FeliCa. This allows for easy implementation and design-in for various contactless applications.
  • Advanced Connectivity: This product supports NFCIP-1 mode, allowing it to handle both reader/writer and peer-to-peer communication. Its card emulation capabilities make it suitable for a wide range of NFC applications.
  • Robust Performance: The device is designed to deliver high performance even in challenging environments, ensuring reliable communication with contactless cards, smartphones, and other NFC devices.
  • Flexible Interface Options: With multiple host interfaces including SPI, I2C, and UART, the CLRC66301HN,551 provides flexibility in system design and ensures easy integration with a variety of microcontrollers.

Applications

The versatility of the CLRC66301HN,551 makes it an ideal choice for a diverse range of applications:

  • Point of Sale (POS) terminals
  • Access control systems
  • Public transportation fare systems
  • ATM and vending machines
  • Portable and handheld devices
  • NFC-enabled smart devices

Reliability and Security

Security is paramount in contactless communication, and the CLRC66301HN,551 does not disappoint. It incorporates features that ensure secure transactions and data protection, making it a trustworthy component for sensitive applications.

Energy Efficiency

Designed with energy efficiency in mind, the CLRC66301HN,551 is suitable for battery-powered devices where power consumption is a critical factor. Its low-power card detection mode helps to conserve energy, extending the life of the device.

In summary, the CLRC66301HN,551 from NXP is a top-of-the-line NFC frontend solution that offers high performance, robust security, and flexibility in design. Whether for commercial or industrial use, it stands as a reliable choice for developers looking to integrate NFC functionality into their products.

You May Also Be Interested in

NXP / Nexperia
HITAG reader chip
Lowest to $3.5188
NXP / Nexperia
Multiple Protocol Contactless Reader IC
Lowest to $47.1642
Atmel
Antenna Driver for Multiple Antennas
Lowest to $1.6147
STMicroelectronics
Need more? Email Us
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us
STMicroelectronics
MOTOR CONTROL CONNECTOR EXPANSIO
Lowest to $5.8209
ams
Lowest to $3.3622
NXP / Nexperia
Lowest to $27.8572
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7497 $52.2443
45+ $2.2562 $101.5290
69+ $2.1857 $150.8133
95+ $2.1152 $200.9440
123+ $2.0447 $251.4981
164+ $1.8331 $300.6284
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,510 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess