EN
  • EN
  • DE

CGY2014ATW

Part No CGY2014ATW
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description GSM/DCS/PCS power amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1161443-CGY2014ATW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CGY2014ATW CAD Model

Description

Product Overview: CGY2014ATW by NXP Semiconductors

The CGY2014ATW is a high-performance integrated circuit developed by NXP Semiconductors, designed to cater to the advanced needs of RF (Radio Frequency) and microwave systems. This product is part of NXP's commitment to providing innovative solutions for the communication and aerospace industries, among others.

Key Features

  • Frequency Range: The CGY2014ATW is engineered to operate over a broad frequency range, making it suitable for a wide variety of applications in the RF domain.
  • High Linearity: The device offers excellent linearity, which is crucial for maintaining signal integrity in communication systems.
  • Low Noise Figure: With its low noise figure, the CGY2014ATW ensures that signal-to-noise ratio is optimized, leading to clearer signal reception and transmission.
  • Power Efficiency: Energy efficiency is a key consideration in modern electronics, and this product is designed to consume minimal power without compromising performance.
  • Robust Design: NXP's commitment to quality means that the CGY2014ATW is built to withstand the rigors of demanding environments typically found in industrial and aerospace applications.

Applications

The versatile nature of the CGY2014ATW allows it to be used in a variety of applications, including:

  • Wireless communication infrastructure
  • Satellite communication systems
  • RF and microwave signal processing
  • Avionics and radar systems
  • Test and measurement equipment

Technical Specifications

The CGY2014ATW boasts advanced technical specifications that ensure its suitability for high-performance applications:

Parameter Specification
Frequency Range Specified by application
Gain High gain for effective signal amplification
Output Power Optimized for application requirements
Package Durable and compact packaging for ease of integration

Quality and Reliability

NXP Semiconductors ensures that all products, including the CGY2014ATW, meet the highest standards of quality and reliability. The device is subjected to rigorous testing and quality control measures to guarantee performance even in the most challenging conditions.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
ELM-TECH
Complementary MOSFET
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess