EN
  • EN
  • DE

CBTU02044HEJ

Part No CBTU02044HEJ
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Description SWITCH 1-2 PCIE GEN4 HUQFN16  /  PCIe Switch IC 2 Channel 16-HUQFN (1.6x2.4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr NXP USA Inc.
Package Tape & Reel
Applications PCIe
Switch Circuit SPDT
Number of Channels 2
On-State Resistance (Max) 14Ohm
Voltage - Supply, Single (V+) 1.62V ~ 3.63V
Voltage - Supply, Dual (V±) 1.62V ~ 3.63V
-3db Bandwidth 17GHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-UFQFN Exposed Pad
Supplier Device Package 16-HUQFN (1.6x2.4)
Base Product Number CBTU02044
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-CBTU02044HEJTR,935403804118,568-CBTU02044HEJCT,568-CBTU02044HEJDKR
Standard Package 10,000
Win Source Part Number 962434-CBTU02044HEJ
Ultra Librarian 3D Model Ultra Librarian CBTU02044HEJ CAD Model

Description

The CBTU02044HEJ is a high-performance, low-voltage dual 2-channel multiplexer/demultiplexer manufactured by NXP Semiconductors. Designed to operate as a bidirectional switch, this component is a versatile solution for routing digital signals in a wide array of applications, including mobile phones, computing devices, and high-speed communication systems.

Key Features

  • High-Speed Switching: The CBTU02044HEJ is capable of switching at high speeds, making it suitable for high-frequency signal routing.
  • Low Voltage Operation: It operates at a supply voltage range of 1.65 V to 3.6 V, which allows for compatibility with low-voltage systems and helps in reducing overall power consumption.
  • Wide Bandwidth: With a wide bandwidth, this component ensures minimal signal degradation, providing a clear and stable signal path for high-speed data transfer.
  • Low On-Resistance: The low on-resistance characteristic of the CBTU02044HEJ minimizes insertion loss and maximizes signal integrity.
  • ESD Protection: Electrostatic discharge protection is integrated into the device to safeguard against damage from static electricity, enhancing its durability and reliability.
  • Multiple Configurations: The dual 2-channel configuration provides flexibility in signal routing, allowing for multiple signal paths within a single device.

Applications

The CBTU02044HEJ is ideal for a variety of applications where efficient signal routing and switching are crucial. Its high-speed capabilities make it an excellent choice for:

  • High-speed data transmission systems
  • Signal gating in communication devices
  • Server and networking equipment
  • Portable and battery-powered electronics
  • Multiplexing and demultiplexing applications

Technical Specifications

Parameter Value Supply Voltage (V<sub>CC) 1.65 V to 3.6 V On-Resistance (R<sub>on) Typically low Bandwidth Wide ESD Protection Integrated Configuration Dual 2-channel

For engineers and designers looking for a reliable and efficient multiplexer/demultiplexer, the CBTU02044HEJ from NXP offers the performance and features necessary for modern electronic designs.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Texas Instruments
IC MUX/DEMUX VID SW QUAD 16-SOIC
Lowest to $0.8254
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4275 $50.9775
51+ $1.9918 $101.5818
78+ $1.9295 $150.5010
108+ $1.8673 $201.6684
139+ $1.8050 $250.8950
186+ $1.6183 $301.0038
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,381 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess