EN
  • EN
  • DE

CBTL05024BSHP

Part No CBTL05024BSHP
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX SWITCH CHIP 24HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Applications Thunderbolt
Number of Channels 2
Voltage - Supply, Single (V+) 3V ~ 3.6V
-3db Bandwidth 10GHz
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-HVQFN (3x3)
Base Product Number CBTL05024
Standard Package 6,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848289-CBTL05024BSHP
Ultra Librarian 3D Model Ultra Librarian CBTL05024BSHP CAD Model

Description

The NXP CBTL05024BSHP is a high-performance switch designed to facilitate the routing of high-speed differential signals. Engineered with precision, this switch is an integral component for applications that require efficient data transfer across multiple pathways. It is commonly used in the realm of computing, communication systems, and consumer electronics, where signal integrity and bandwidth are of paramount importance.

Key Features

  • High-Speed Performance: The CBTL05024BSHP is optimized for high-speed differential signal switching, making it ideal for USB 3.2, DisplayPort, and PCIe applications.
  • Multi-Protocol Support: This versatile switch supports multiple protocols, ensuring compatibility with a wide range of high-speed interfaces.
  • Low Insertion Loss: With its low insertion loss, the CBTL05024BSHP maintains signal integrity, ensuring minimal signal degradation during transmission.
  • Low Crosstalk: The switch is engineered to minimize crosstalk, a critical feature for maintaining the performance of adjacent signal paths.
  • Bandwidth: It provides a wide bandwidth to accommodate the rapid transfer rates required by modern high-speed digital interfaces.

Applications

The CBTL05024BSHP is well-suited for a variety of applications, including:

  • High-speed data transfer in desktop and laptop computers
  • Signal routing in docking stations and hubs
  • Interface switching for monitors and display systems
  • High-speed communication devices and networking equipment

Technical Specifications

The CBTL05024BSHP boasts the following technical specifications:

  • Package: HVQFN
  • Number of Channels: 4
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: 3.3V

Overall, the NXP CBTL05024BSHP is a robust and reliable solution for managing high-speed differential signals. Its ability to support multiple protocols and maintain signal integrity underpins its utility in a wide range of high-performance applications.

You May Also Be Interested in

ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2586 $58.7236
63+ $1.8532 $116.7516
97+ $1.7953 $174.1441
133+ $1.7374 $231.0742
172+ $1.6795 $288.8740
231+ $1.5057 $347.8167
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,960 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess