EN
  • EN
  • DE

CBT3125DS

Part No CBT3125DS
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Quadruple FET bus switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1159298-CBT3125DS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CBT3125DS CAD Model

Description

Introducing the CBT3125DS from NXP Semiconductors

The CBT3125DS is a high-performance, low-voltage dual 1-of-4 multiplexer/demultiplexer manufactured by NXP Semiconductors. This versatile integrated circuit (IC) is designed to provide efficient data routing for various applications, including signal gating, data switching, and multiplexing in communication, computing, and consumer electronics.

Key Features

  • Wide Operating Voltage: The device supports a wide operating voltage range from 1.65V to 5.5V, making it suitable for interfacing with both low-voltage and standard logic levels.
  • High-Speed Operation: With its fast switching speeds, the CBT3125DS ensures quick data transmission, which is critical for high-speed data processing and communication systems.
  • Low Power Consumption: Designed with power efficiency in mind, this IC consumes minimal power, which helps in extending the battery life of portable devices.
  • 5 Ω Switch Connection between Two Ports: The low on-state resistance of the switch allows for minimal signal distortion and ensures a high-quality connection between input and output ports.
  • Multiple Package Options: Available in a variety of packages, including DHVQFN16 and SO16, to fit different board layouts and space requirements.

Applications

The CBT3125DS is ideal for a range of applications where efficient data routing and multiplexing are required. It is commonly used in:

  • Communication systems like telephones, modems, and network equipment.
  • Computing devices such as desktops, laptops, and servers.
  • Consumer electronics including TVs, set-top boxes, and gaming consoles.

Technical Specifications

For technical enthusiasts and engineers, the CBT3125DS boasts impressive specifications that ensure reliability and performance:

  • Logic switching levels that accommodate various data signal types.
  • Latch-up performance that exceeds 100 mA per JESD 78, Class II standards, ensuring device robustness.
  • ESD protection that exceeds JESD 22, ensuring the longevity of the device under harsh conditions.

With its combination of versatility, high performance, and robustness, the CBT3125DS from NXP Semiconductors is an excellent choice for designers and engineers looking to enhance their data routing capabilities in a wide array of electronic products.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
ELM-TECH
Complementary MOSFET
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6701 $58.4535
85+ $1.3698 $116.4330
135+ $1.3271 $179.1585
180+ $1.2844 $231.1920
235+ $1.2416 $291.7760
315+ $1.1134 $350.7210
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess