EN
  • EN
  • DE

CBT16210DGG

Part No CBT16210DGG
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description 20-bit bus switch with 10-bit output enables
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1159288-CBT16210DGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CBT16210DGG CAD Model

Description

The NXP CBT16210DGG is a high-performance integrated circuit designed to address the needs of high-speed signal switching within your electronic systems. This advanced chip is part of NXP's renowned high-speed CMOS logic family, known for its robust performance and compatibility with a wide range of applications.

Key Features

  • High-Speed Switching: The CBT16210DGG is engineered for rapid signal switching, ensuring minimal propagation delay and high bandwidth for your data-intensive operations.
  • 24-Bit Bus Interface: With a 24-bit bus interface, this IC can handle a substantial amount of data, making it ideal for complex operations and multitasking environments.
  • Low Power Consumption: Despite its high-speed capabilities, the CBT16210DGG is designed to operate with low power consumption, contributing to energy-efficient designs and reducing the overall power footprint of your systems.
  • Wide Operating Voltage Range: The device supports a wide range of operating voltages from 4.5V to 5.5V, providing flexibility in various power supply scenarios and ensuring compatibility with both 5V legacy and newer systems.
  • High Impedance Output State: The CBT16210DGG features a high impedance output state controlled by Output Enable (OE) pins, allowing for easy connection to a bus line without affecting the bus state when the device is not in use.

Applications

The versatile nature of the CBT16210DGG makes it suitable for a broad range of applications. It is particularly useful in:

  • Communication systems
  • Server and networking equipment
  • Data processing units
  • High-speed data acquisition systems
  • Signal routing applications

Technical Specifications

The CBT16210DGG comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. Its technical specifications include:

  • Logic Type: CMOS
  • Number of Channels: 24
  • Package / Case: 48-TSSOP
  • Operating Temperature: -40°C to +85°C

With its combination of high-speed performance, low power consumption, and versatile application range, the NXP CBT16210DGG is a powerful addition to any electronic design requiring reliable and efficient logic switching capabilities.

You May Also Be Interested in

NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2405 $62.0250
115+ $1.0187 $117.1505
180+ $0.9864 $177.5520
245+ $0.9552 $234.0240
315+ $0.9228 $290.6820
420+ $0.8270 $347.3400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 660 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess