EN
  • EN
  • DE

C293NSE7MMA

Part No C293NSE7MMA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC SOC CRYPTO 1200MHZ 780FCBGA  /  PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 1.2GHz 780-FCPBGA (23x23)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series C29x Crypto
Package Tray
Product Status Obsolete
Core Processor PowerPC e500v2
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.2GHz
Co-Processors/DSP Security; SEC
RAM Controllers DDR3, DDR3L
Graphics Acceleration No
Ethernet 10/100/1000Mbps (2)
Temperature Range - Operating 0°C ~ 105°C (TA)
Security Features Boot Security, Cryptography, Random Number Generator, Secure Fusebox
Package / Case 780-BBGA, FCBGA
Supplier Device Package 780-FCPBGA (23x23)
Additional Interfaces I2C, MMC/SD, PCIe, SPI, UART
Base Product Number C293NSE7
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Other Names 935317777557
Standard Package 36
Win Source Part Number 1027913-C293NSE7MMA
Ultra Librarian 3D Model Ultra Librarian C293NSE7MMA CAD Model

Description

The NXP C293NSE7MMA is a state-of-the-art microcontroller designed to cater to the demanding needs of modern embedded systems. This powerful and versatile MCU is part of NXP's renowned product line, known for their reliability and performance in a wide range of applications.

Key Features

  • Advanced Core: At the heart of the C293NSE7MMA is an advanced processor core that delivers exceptional computational speed and efficiency, making it ideal for processing complex algorithms and handling multiple tasks simultaneously.
  • Memory Capacity: Equipped with ample memory, including both flash and RAM, this microcontroller ensures smooth operation and provides sufficient space for application code and data storage.
  • Connectivity: With a variety of communication interfaces, the C293NSE7MMA offers excellent connectivity options. These include standard protocols such as I2C, SPI, and UART, allowing for easy integration with other components and peripherals.
  • Robust I/O: A broad range of input/output ports provides the versatility needed to interface with sensors, actuators, and other electronic components. This flexibility makes it a top choice for a myriad of applications, from industrial control systems to consumer electronics.
  • Low Power Consumption: Designed with energy efficiency in mind, the C293NSE7MMA is capable of operating in low power modes, thereby extending the battery life of portable devices and reducing power costs in stationary applications.
  • Security Features: Security is a paramount concern in today's connected world, and the C293NSE7MMA addresses this with built-in security features that protect against unauthorized access and ensure data integrity.

Applications

The versatile nature of the NXP C293NSE7MMA makes it suitable for a wide array of applications, including but not limited to:

  • Automotive systems
  • Industrial automation and control
  • Smart home devices
  • Internet of Things (IoT) devices
  • Wearable technology

With its robust feature set and NXP's commitment to quality, the C293NSE7MMA is a microcontroller that offers both the performance and reliability required by today's sophisticated electronic products.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $586.4662 $586.4662
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess