The BZX884-C11 is a high-performance voltage regulator diode from the renowned semiconductor manufacturer NXP. This precision device is designed to provide a stable reference voltage in a variety of electronic applications. With its compact form factor and low power consumption, the BZX884-C11 is an ideal choice for designers looking to maintain voltage stability in their circuits.
Key Features
- Nominal Zener Voltage: 11V, offering precise voltage regulation for a wide range of circuits.
- Tolerance: The Zener voltage tolerance is ±5%, ensuring reliable performance and consistency across different devices.
- Package: Available in a small, surface-mounted SOD110 package, it is suitable for high-density PCB designs.
- Power Dissipation: With a total power dissipation of 400 mW, it can handle moderate power levels while maintaining its voltage regulation capabilities.
- Temperature Stability: Operational over a wide temperature range, making it suitable for applications that may experience temperature variations.
- Low Leakage Current: It has a low reverse leakage current, contributing to the overall efficiency of the application.
Applications
The BZX884-C11 is versatile and can be used in various applications, including:
- Power supply regulation
- Overvoltage protection circuits
- Switching power supplies
- Consumer electronics
- Industrial electronics
Quality and Reliability
NXP is known for its commitment to quality, and the BZX884-C11 is no exception. It is manufactured to meet high industry standards, ensuring both reliability and longevity for your electronic projects. When choosing the BZX884-C11, you can be confident in a product that will perform consistently over time.
Conclusion
Overall, the BZX884-C11 from NXP stands out as a reliable and efficient solution for maintaining voltage regulation in electronic circuits. Its precise Zener voltage, low leakage current, and robust temperature performance make it a valuable component for a variety of applications. Whether you're working on power supply modules, protection circuits, or any other electronic system requiring stable voltage, the BZX884-C11 is a component that can help you achieve optimal performance.