EN
  • EN
  • DE

BZX84J-B10

Part No BZX84J-B10
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Single Zener diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1158125-BZX84J-B10
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX84J-B10 CAD Model

Description

The BZX84J-B10 is a high-performance, surface-mounted Zener diode designed and manufactured by NXP Semiconductors, a trusted name in the electronic components industry. This diode is part of NXP's extensive range of voltage regulator diodes, offering a nominal Zener voltage of 10V. It is specifically engineered to provide a reliable voltage reference in a miniature SOD-323 package, also known as the "SC-76" or "SOD-323F."

Key Features

  • Zener Voltage: The BZX84J-B10 has a precisely controlled Zener voltage of 10V, making it suitable for voltage regulation and reference applications.
  • Power Dissipation: With a total power dissipation of 550mW, this Zener diode can handle a moderate amount of power, making it suitable for a wide range of electronic circuits.
  • Package: Enclosed in a small SOD-323 package, the BZX84J-B10 is ideal for space-constrained applications that require high-density board layouts.
  • Operating Temperature Range: It operates effectively over a wide temperature range from -55°C to +150°C, ensuring stability and performance under varying environmental conditions.
  • Tolerance: The BZX84J-B10 offers a standard tolerance of ±5% on the nominal Zener voltage, providing a balance between precision and cost-effectiveness.

Applications

The BZX84J-B10 Zener diode is versatile and can be used in various applications, including:

  • Voltage regulation in consumer electronics
  • Overvoltage and surge protection circuits
  • Power management in portable devices
  • Reference elements in precision circuits
  • Switching operations in telecommunication devices

Quality and Reliability

NXP Semiconductors is known for their commitment to quality, and the BZX84J-B10 Zener diode is no exception. It is manufactured to meet the high standards of reliability and performance that NXP's products are known for. Whether for use in industrial, commercial, or consumer applications, the BZX84J-B10 is a solid choice for designers who need a compact, reliable voltage regulation solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1,310+ $0.0382 $50.0420
3,195+ $0.0313 $100.0035
4,935+ $0.0304 $150.0240
6,805+ $0.0294 $200.0670
8,805+ $0.0284 $250.0620
11,765+ $0.0255 $300.0075
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 1310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess