The BZX84-C15/DG/B2 is a high-performance voltage regulator diode designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This product is part of the BZX84 series, which is known for its reliability and efficiency in voltage regulation applications.
Key Features
- Nominal Zener Voltage: 15V, providing precise voltage regulation for a wide range of circuits.
- Package: Comes in a small SOT23 surface-mount package, which is ideal for space-constrained applications.
- Power Dissipation: Capable of dissipating up to 250mW, ensuring stable performance under varying load conditions.
- Tolerance: Zener voltage tolerance of ±5%, allowing for consistent output in various conditions.
- Temperature Stability: Exhibits excellent stability over a wide temperature range, making it suitable for diverse operating environments.
- Low Leakage Current: Features a low reverse leakage current that enhances the overall efficiency of the device.
Applications
The BZX84-C15/DG/B2 is versatile and can be used in various electronic applications, including:
- Power supply regulation
- Voltage reference
- Over-voltage protection circuits
- Switching power supplies
- Consumer electronics
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The BZX84-C15/DG/B2 has undergone rigorous testing to meet industry standards for quality and reliability. This ensures that customers receive a product that performs consistently and is durable over time.
Environmental Compliance
The BZX84-C15/DG/B2 is designed with environmental considerations in mind. It complies with RoHS (Restriction of Hazardous Substances) directives, making it a suitable choice for eco-conscious businesses and consumers looking to minimize their environmental impact.