EN
  • EN
  • DE

LT3761AEMSE#TRPBF

Part No LT3761AEMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features LED Driver IC Output Dimming
Manufacturer Analog Devices Inc.
Series True Color PWM™
Package Reel - TR
Family Name LT3761
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT3761AEMSE#TRPBF-ND, 505-LT3761AEMSE#TRPBFCT, 505-LT3761AEMSE#TRPBFDKR, 505-LT3761AEMSE#TRPBFTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878766-LT3761AEMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3761AEMSE#TRPBF CAD Model

Description

Product Overview: LT3761AEMSE#TRPBF

The LT3761AEMSE#TRPBF is a high-performance LED controller integrated circuit (IC) from Analog Devices Inc., designed to deliver precision and efficiency in driving high-brightness LEDs. This advanced IC is suitable for a variety of applications, including automotive and industrial lighting, architectural detail illumination, and general-purpose LED backlighting. The LT3761AEMSE#TRPBF offers a versatile platform for developing sophisticated lighting solutions, thanks to its wide input voltage range and robust feature set.

Key Features

  • Wide Input Voltage Range: The device can operate with an input voltage range from 6V to 60V, making it versatile for use in various applications with different power supplies.
  • Integrated PWM Dimming: The LT3761AEMSE#TRPBF features an internal PWM dimming generator for accurate LED brightness control, which can be easily adjusted to cater to user preferences or specific application requirements.
  • High Efficiency: With its efficient design, this LED controller ensures minimal power loss and maximum light output, contributing to energy savings and extended LED life.
  • Robust Thermal Management: The IC is equipped with thermal protection features, preventing overheating and ensuring reliable operation under various environmental conditions.
  • Programmable Current Control: Users can set and adjust the LED current to achieve the desired luminosity, providing flexibility in design and application.
  • Open and Short-Circuit Protection: The LT3761AEMSE#TRPBF is designed to protect itself and the LED array from damage due to open or short-circuit conditions.

Product Applications

The LT3761AEMSE#TRPBF's robustness and adaptability make it an ideal choice for a wide range of lighting applications. It is particularly well-suited for:

  • Automotive front and rear lights
  • Industrial high bay lighting
  • Street and area lighting
  • Portable and emergency lighting
  • Architectural and decorative LED lighting

With its combination of features, the LT3761AEMSE#TRPBF from Analog Devices Inc. is a reliable and efficient solution for advanced LED lighting systems. Its programmability, protection features, and wide input voltage range make it a versatile choice for designers looking to create innovative and energy-efficient lighting products.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Aic
Lowest to $0.5556
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6611 $54.6444
9+ $11.2092 $100.8828
14+ $10.8589 $152.0246
20+ $10.5086 $210.1720
25+ $10.1583 $253.9575
33+ $9.1074 $300.5442
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,940 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess