EN
  • EN
  • DE

BZX84-A8V2/DG/B2

Part No BZX84-A8V2/DG/B2
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1039+
Reference case SOT-23
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 709831-BZX84-A8V2/DG/B2
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZX84-A8V2/DG/B2 CAD Model

Description

Introducing the BZX84-A8V2/DG/B2 Voltage Regulator Diode from NXP

The BZX84-A8V2/DG/B2 is a robust voltage regulator diode designed by the renowned semiconductor manufacturer NXP. This product is a part of the BZX84 series, which is known for its high performance and reliability in various electronic applications. The BZX84-A8V2/DG/B2 offers precise voltage regulation, ensuring that your electronic devices operate within their optimal voltage range, thus enhancing their performance and longevity.

Key Features

  • Regulated Voltage: The diode provides a stable zener voltage of 8.2V, which is ideal for stabilizing the voltage across electronic circuits.
  • Power Dissipation: It has a total power dissipation of 250mW, making it suitable for low-power applications where efficiency is key.
  • Package: This component comes in a small SOT-23 surface-mount package, which is perfect for space-constrained applications.
  • Temperature Range: It operates within a wide temperature range, ensuring reliable performance across various environmental conditions.
  • Tolerance: The voltage regulator diode features a tight tolerance level, which allows for precise voltage regulation.
  • Quality and Reliability: NXP's commitment to quality ensures that the BZX84-A8V2/DG/B2 meets the highest industry standards for performance and reliability.

Applications

The BZX84-A8V2/DG/B2 is versatile and can be used in a variety of applications, including:

  • Power management in consumer electronics
  • Voltage stabilization for sensitive electronic components
  • Overvoltage protection circuits
  • Switching power supplies
  • Industrial electronics

With its precise voltage control and compact form factor, the BZX84-A8V2/DG/B2 from NXP is an excellent choice for designers and engineers looking to enhance the performance and durability of their electronic products. Whether you are working on a new design or looking to improve an existing one, this voltage regulator diode stands out as a reliable and efficient solution.

You May Also Be Interested in

NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess