The ADM706RAR, manufactured by Analog Devices Inc., is a highly reliable voltage supervisor IC designed to monitor power supplies in microprocessor systems. It provides a precise, cost-effective system for power supply monitoring and can help in increasing the reliability of a microprocessor system by resetting the processor whenever the supply voltage drops below a predetermined level.
Key Features
- Voltage Monitoring: The ADM706RAR actively monitors the voltage levels to ensure they remain within specified thresholds for optimal system performance.
- Reset Output: This IC provides a reset output during power-up, power-down, and brownout conditions. The reset output remains operational with VCC as low as 1.0 V.
- Low Power Consumption: With a low supply current of 17 μA, the ADM706RAR is ideal for power-sensitive applications.
- High Accuracy: It features a reset threshold accuracy of ±1.8% at 25°C, ensuring precise monitoring and control.
Applications
The ADM706RAR is versatile and can be used in a variety of applications, including:
- Microprocessor systems
- Computers
- Controllers
- Intelligent instruments
- Portable/Battery-powered equipment
Specifications
Parameter
Value
Package/Case
SOIC-8
Operating Temperature
-40°C to +85°C
Supply Voltage - Min
1.0 V
Supply Voltage - Max
5.5 V
Reset Threshold Voltage
Typically 4.65 V
Output Type
Active Low, Push-Pull
The ADM706RAR is a reliable solution for any design that requires voltage supervision to protect sensitive microprocessor systems against under-voltage conditions. Its combination of features makes it a smart choice for ensuring system stability and integrity.