The BZX79-C75 is a high-quality, durable voltage regulator diode designed and manufactured by NXP Semiconductors, a trusted leader in the electronics industry. This product is part of the BZX79 series, which is renowned for its reliability and performance in a wide range of applications. The BZX79-C75 offers a nominal zener voltage of 75 volts, making it an excellent choice for providing voltage regulation in electronic circuits.
Key Features
- Zener Voltage (Vz): The BZX79-C75 has a zener voltage of 75V, which is ideal for stabilizing voltage in electronic systems.
- Power Dissipation: With a power dissipation of 500 mW, this diode can handle a moderate amount of power, ensuring stable operation under various conditions.
- Tolerance: The voltage tolerance of this component is ±5%, providing precise voltage regulation and consistency in performance.
- Package: Encased in a DO-35 glass package, the BZX79-C75 is designed for through-hole mounting, which facilitates easy installation and soldering onto printed circuit boards (PCBs).
- Operating Temperature Range: It can operate efficiently over a wide temperature range from -65°C to +175°C, accommodating various environmental conditions without compromising performance.
Applications
The BZX79-C75 is versatile and can be used in various applications that require voltage regulation and protection. Typical applications include:
- Power supply circuits
- Voltage reference
- Surge protection
- Industrial electronics
- Consumer electronics
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality components. The BZX79-C75 is manufactured with stringent quality control processes, ensuring that each diode meets the highest standards of reliability and performance. With its robust construction and stable characteristics, the BZX79-C75 is a component that engineers and designers can rely on for their critical circuit designs.