EN
  • EN
  • DE

US2075-00CT

Part No US2075-00CT
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 396302-US2075-00CT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian US2075-00CT CAD Model

Description

The US2075-00CT is a silicon PIN diode manufactured by Vishay. This diode is designed for use in a variety of high-speed switching and attenuating applications. It features low forward resistance and fast switching speeds, making it suitable for demanding RF and microwave circuits.

Applications:

  • RF switches
  • Attenuators
  • Limiters
  • Phase shifters
  • High-speed switching circuits

Features:

  • Low forward resistance
  • Fast switching speed
  • Low capacitance
  • Surface mount package
  • RoHS compliant

Benefits:

  • Improved circuit performance due to low insertion loss and high isolation.
  • Reduced power consumption in switching applications because of the low forward voltage drop.
  • Simplified circuit design through the use of surface mount technology (SMT).
  • Increased reliability and longevity due to the robust silicon structure.
  • Compliance with environmental regulations.

Technical Specifications:

The US2075-00CT typically features a low forward resistance, often in the range of 1 to 2 ohms at a specified forward current. Its switching speed is characterized by a short reverse recovery time, enabling rapid transitions between on and off states. The diode's low capacitance minimizes its impact on circuit impedance at high frequencies. It's crucial to consult the official datasheet for the precise values for forward resistance, reverse recovery time, capacitance, and other electrical characteristics under various operating conditions. The specific package type can be found in the datasheet, which also defines the dimensions and soldering guidelines.

The diode is commonly used in communication systems, radar systems, and test and measurement equipment. Its ability to handle high-frequency signals with minimal distortion makes it a preferred choice for engineers designing advanced electronic systems. The device's construction, based on silicon PIN diode technology, ensures a long operational life and consistent performance across a wide temperature range. Always refer to the manufacturer's datasheet for absolute maximum ratings (voltage, current, power dissipation) to prevent damage to the component during operation.

Proper biasing is essential to achieve optimal performance. The forward current should be selected according to the application's requirements, and the reverse voltage must remain within the specified limits to avoid breakdown. The use of appropriate decoupling capacitors is recommended to minimize noise and ensure stable operation. Furthermore, careful consideration of thermal management may be necessary in high-power applications to prevent overheating and maintain the diode's reliability.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess