EN
  • EN
  • DE

BF1105WR

Part No BF1105WR
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description N-channel dual-gate MOS-FETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153039-BF1105WR
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BF1105WR CAD Model

Description

The BF1105WR, manufactured by NXP Semiconductors, is a state-of-the-art silicon-based, dual-gate N-channel enhancement-mode field-effect transistor (MOSFET) designed for application in high-frequency electronic circuits. This device is particularly optimized for use in VHF and UHF applications, making it an excellent choice for RF front-end designs.

Key Features

  • Dual-Gate MOSFET: The dual-gate configuration allows for improved gain control and higher input impedance, which is essential for sensitive RF amplification tasks.
  • Low Noise Figure: With its low noise figure, the BF1105WR provides excellent signal amplification without significantly degrading the signal-to-noise ratio, a critical factor in high-quality RF systems.
  • High Gain: The device offers high power gain, which is vital for achieving the desired amplification in RF applications.
  • Surface-Mount Package: The BF1105WR comes in a small SOT343R plastic package, making it suitable for space-constrained applications and easy to integrate into surface-mount technology (SMT) manufacturing processes.

Applications

The BF1105WR is versatile and can be used in a variety of RF applications, including:

  • RF front-end circuits in telecommunication systems
  • VHF/UHF amplifiers in both consumer and commercial radio equipment
  • Low-noise input stages for satellite receivers
  • Oscillator and mixer applications

Performance and Reliability

NXP's commitment to quality ensures that the BF1105WR delivers consistent performance and reliability. The device's specifications are carefully tested to meet the demands of modern RF circuitry. The BF1105WR operates over a wide range of frequencies, maintaining stability and functionality even under varying environmental conditions.

Conclusion

With its robust design, low noise figure, and high gain, the BF1105WR from NXP is an excellent choice for designers looking to enhance their RF circuitry with a reliable and efficient MOSFET. Whether for commercial or consumer applications, this component offers a blend of performance and versatility that can help elevate the overall design of any high-frequency electronic system.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes
Lowest to $0.3384
ELM-TECH
Complementary MOSFET
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes
Lowest to $0.2181

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess