The BZX585-C56 is a high-precision voltage regulator diode from the renowned manufacturer NXP Semiconductors. This Zener diode is designed to offer a stable reference voltage, making it an essential component in a wide range of electronic circuits. With its compact SOD-523 package, it is particularly well-suited for space-constrained applications.
Key Features
- Nominal Zener Voltage: 56V with a tolerance of ±2%.
- Power Dissipation: Capable of dissipating up to 500 mW, making it suitable for medium-power applications.
- Low Leakage Current: Ensures minimal power loss and improved efficiency.
- High Stability: Provides reliable performance over the entire operating temperature range.
- Small Form Factor: The SOD-523 package is ideal for high-density circuit boards.
Applications
The BZX585-C56 is versatile and can be used in various applications, including:
- Power supply regulation
- Voltage reference in analog circuits
- Surge protection
- Switching power supplies
- Consumer electronics
Quality and Reliability
NXP Semiconductors ensures that the BZX585-C56 meets the highest quality and reliability standards. The device is subjected to rigorous testing and quality control measures to guarantee performance in even the most demanding conditions.
Environmental Compliance
The BZX585-C56 is compliant with environmental regulations, including RoHS. NXP's commitment to sustainability ensures that this product is suitable for use in eco-friendly applications and helps in reducing the environmental impact of electronic components.