EN
  • EN
  • DE

BZX585-C12/DG,115

Part No BZX585-C12/DG,115
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description BZX585 series - Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1050386-BZX585-C12/DG,115
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZX585-C12/DG,115 CAD Model

Description

The BZX585-C12/DG,115 is a high-performance voltage regulator Zener diode designed and manufactured by NXP Semiconductors, a renowned leader in the electronics industry. This small signal Zener diode is engineered to provide a precise and stable voltage regulation solution with a nominal Zener voltage of 12V. It is a popular choice for a wide range of applications, including voltage stabilization and reference elements in circuit designs.

Key Features

  • Low Voltage Regulation: With a Zener voltage of 12V, the BZX585-C12/DG,115 provides an efficient voltage regulation solution for circuits that require a stable and low voltage reference.
  • High Precision: The Zener diode offers excellent voltage precision, ensuring reliable performance in critical applications where voltage stability is paramount.
  • Low Leakage Current: It features a low leakage current, which enhances the overall efficiency of the device and reduces power wastage.
  • High Surge Current Capability: The device is capable of handling surge currents, making it suitable for applications that may experience transient voltage spikes.
  • Compact Package: The BZX585-C12/DG,115 comes in a small SOD-523 package, which is ideal for space-constrained applications.

Applications

This Zener diode is versatile and can be used in a variety of electronic applications, including:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication systems
  • Computer peripherals
  • Industrial equipment

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BZX585-C12/DG,115 is no exception, manufactured with state-of-the-art technology and subjected to rigorous testing to ensure it meets the stringent requirements of the electronics industry. Customers can trust this Zener diode to perform consistently and effectively in their applications.

Ordering Information

The product is available with the orderable part number BZX585-C12/DG,115 and is supplied in tape and reel packaging to facilitate easy assembly during the manufacturing process. For detailed ordering and product information, please refer to the official NXP Semiconductors datasheet or contact their sales support team.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess