EN
  • EN
  • DE

BZX585-B51

Part No BZX585-B51
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819945-BZX585-B51
Ultra Librarian 3D Model Ultra Librarian BZX585-B51 CAD Model

Description

The BZX585-B51 is a high-performance, precision Zener diode produced by NXP Semiconductors, designed to offer excellent stability and reliability in a variety of applications. This small-signal Zener diode is particularly suited for voltage regulation and reference purposes in compact electronic circuits.

Key Features

  • Nominal Zener Voltage: 5.1V, making it ideal for 5V circuits.
  • Power Dissipation: With a total power dissipation of 300 mW, this component is capable of handling moderate power levels in a small package.
  • Tolerance: The Zener voltage tolerance is ±2%, which allows for precise voltage regulation and ensures consistent performance.
  • Package: The BZX585-B51 comes in a small SOD-523 package, which is suitable for high-density mounting and saves valuable board space.
  • Temperature Stability: The diode features a low differential Zener voltage temperature coefficient, ensuring reliable operation over a wide temperature range.

Applications

The BZX585-B51 Zener diode is versatile and can be used in various applications, including:

  • Voltage regulation in consumer electronics
  • Reference elements in precision circuits
  • Overvoltage protection in sensitive electronics
  • Switching operations in digital systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZX585-B51 is no exception. This diode is manufactured using a robust process that ensures high reliability and consistent performance. It is designed to meet the stringent requirements of the industrial and automotive markets, making it a preferred choice for designers and engineers looking for a dependable Zener diode solution.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Phoenix Contact
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess