Introducing the BZX585-B3V0/DG Voltage Regulator Diode by NXP
The BZX585-B3V0/DG is a high-precision voltage regulator diode designed and manufactured by NXP Semiconductors, a trusted leader in the electronics industry. This small-signal Zener diode offers excellent stability and reliability for a wide range of applications, making it an ideal choice for designers looking to maintain a constant voltage level within their electronic circuits.
Key Features
- Voltage Precision: The BZX585-B3V0/DG provides a nominal Zener voltage of 3.0V, making it suitable for precision voltage regulation tasks.
- Low Leakage Current: With its low leakage current, this diode ensures minimal power loss and enhances the overall efficiency of the application it's used in.
- High Stability: The diode offers excellent stability over time, which is critical for maintaining consistent performance in sensitive electronic circuits.
- Power Dissipation: It has a total power dissipation of 300 mW, allowing it to handle moderate levels of power while regulating voltage.
- Small Form Factor: Encased in a small SOD-523 package, the BZX585-B3V0/DG is perfect for space-constrained applications.
- Temperature Range: This component is operational over a broad temperature range, from -65°C to +150°C, offering reliability under various environmental conditions.
Applications
The BZX585-B3V0/DG is versatile and can be used in a variety of electronic devices and systems. Its primary application is to provide voltage regulation in:
- Power supplies
- Consumer electronics
- Telecommunication devices
- Industrial equipment
- Medical devices
With its precision regulation and compact footprint, the BZX585-B3V0/DG is particularly well-suited for portable and battery-powered devices where space and power efficiency are critical.
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the BZX585-B3V0/DG is no exception. Each diode is subjected to rigorous testing and quality control measures to ensure it meets NXP's high standards for performance and durability. Customers can trust this component to deliver consistent results and operate reliably over its intended lifespan.
For designers and engineers looking for a dependable voltage regulation solution, the BZX585-B3V0/DG from NXP Semiconductors is an excellent choice that combines precision, efficiency, and compactness in one powerful package.